Vishay Intertechnology, Inc. SMD 20V 1.3A MOSFET Transistor SI1967DH-T1-E3

Description
2P-CH MOSFET 20V 1.3A 490mR SC70-6 Surface Mount Product overview: SI1967DH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1967DH-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2P-CH MOSFET 20V 1.3A 490mR SC70-6 Surface Mount Product overview: SI1967DH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1967DH-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 1.3A MOSFET Transistor
278-SI1967DH-T1-E3
SMD 20V 1.3A MOSFET Transistor 278-SI1967DH-T1-E3
2P-CH MOSFET 20V 1.3A 490mR SC70-6 Surface Mount Product overview: SI1967DH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1967DH-T1-E3 can be used for catalog matching and distributor lookup.

2P-CH MOSFET 20V 1.3A 490mR SC70-6 Surface Mount Product overview: SI1967DH-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1967DH-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1967DH-T1-E3 - 064389-SI1967DH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1967DH-T1-E3
064389-SI1967DH-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1967DH-T1-E3 064389-SI1967DH-T1-E3
Manufacturer: Vishay Win Source Part Number: 064389-SI1967DH-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 1.25W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 4nC @ 8V Max Input Capacitance: 110pF @ 10V Maximum Rds On at Id,Vgs: 490 mOhm @ 910mA, 4.5V Alternative Parts (Cross-Reference): FDG6306P; AO7801; Si1967DH-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 064389-SI1967DH-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 1.25W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.3A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 4nC @ 8V
Max Input Capacitance: 110pF @ 10V
Maximum Rds On at Id,Vgs: 490 mOhm @ 910mA, 4.5V
Alternative Parts (Cross-Reference): FDG6306P; AO7801; Si1967DH-T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - SI1967DH-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1967DH-T1-E3CT-ND
FET, MOSFET Arrays SI1967DH-T1-E3CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Mosfet Array 2 P-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1967DH-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1967DH-T1-E3TR-ND
FET, MOSFET Arrays SI1967DH-T1-E3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Mosfet Array 2 P-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1967DH-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1967DH-T1-E3DKR-ND
FET, MOSFET Arrays SI1967DH-T1-E3DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Mosfet Array 2 P-Channel (Dual) 20V 1.3A 1.25W Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1967DH-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1967DH-T1-E3
FET, MOSFET Arrays SI1967DH-T1-E3
MOSFET 2P-CH 20V 1.3A SC70-6

MOSFET 2P-CH 20V 1.3A SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -20V Vds 8V Vgs SC70-6

MOSFET -20V Vds 8V Vgs SC70-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1967DH-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1967DH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1967DH-T1-E3
MOSFET 2P-CH 20V 1.3A SC70-6

MOSFET 2P-CH 20V 1.3A SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI1967DH-T1-E3 064389-SI1967DH-T1-E3 SI1967DH-T1-E3CT-ND SI1967DH-T1-E3 SI1967DH-T1-E3 SI1967DH-T1-E3
Product Name SMD 20V 1.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1967DH-T1-E3 FET, MOSFET Arrays FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
PD 1250 milliwatts 1250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
1200V MOSFET Transistor - 278-AIMW120R080M1XKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 150 milliwatts
View Details
6 suppliers