Micro Commercial Components Corp. Single FETs, MOSFETs SI1012-TP

Description
N-Channel 20V 500mA (Tc) 150mW (Tc) Surface Mount SOT-523
Request a Quote Datasheet
Description
N-Channel 20V 500mA (Tc) 150mW (Tc) Surface Mount SOT-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1012-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1012-TPMSTR-ND
Single FETs, MOSFETs SI1012-TPMSTR-ND
N-Channel 20V 500mA (Tc) 150mW (Tc) Surface Mount SOT-523

N-Channel 20V 500mA (Tc) 150mW (Tc) Surface Mount SOT-523

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278245-SI1012-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278245-SI1012-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278245-SI1012-TP
Win Source Part Number: 1278245-SI1012-TP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 30,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 500mA (Tc) Rds On (Max) @ Id, Vgs: 850mOhm @ 500mA, 2.5V Vgs(th) (Max) @ Id: 1.2V @ 250µA Power Dissipation (Max): 150mW (Tc) Package / Case: SOT-523 Supplier Device Package: SOT-523 Gate Charge (Qg) (Max) @ Vgs: 750 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 100 pF @ 16 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Micro Commercial Co Other Names: SI1012-TPMSCT,SI1012 -TPMSDKR,SI1012-TPMS TR Base Product Number: SI1012 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V

Win Source Part Number: 1278245-SI1012-TP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 30,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 500mA (Tc)
Rds On (Max) @ Id, Vgs: 850mOhm @ 500mA, 2.5V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power Dissipation (Max): 150mW (Tc)
Package / Case: SOT-523
Supplier Device Package: SOT-523
Gate Charge (Qg) (Max) @ Vgs: 750 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 100 pF @ 16 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: SI1012-TPMSCT,SI1012-TPMSDKR,SI1012-TPMSTR
Base Product Number: SI1012
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel MOSFET, SOT-523 package

MOSFET N-Channel MOSFET, SOT-523 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1012-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1012-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1012-TP
MOSFET N-CH 20V 500MA SOT523

MOSFET N-CH 20V 500MA SOT523

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1012-TPMSTR-ND 1278245-SI1012-TP SI1012-TP SI1012-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details