Vishay Intertechnology, Inc. Single FETs, MOSFETs SI1071X-T1-E3

Description
P-Channel 30V 960mA (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
Request a Quote Datasheet
Description
P-Channel 30V 960mA (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1071X-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1071X-T1-E3TR-ND
Single FETs, MOSFETs SI1071X-T1-E3TR-ND
P-Channel 30V 960mA (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)

P-Channel 30V 960mA (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Singapore, Singapore
30V 0.96A MOSFET Transistor
278-SI1071X-T1-E3
30V 0.96A MOSFET Transistor 278-SI1071X-T1-E3
MOSFET P-CH 30V 0.96A SOT563F Product overview: SI1071X-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.96A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.96A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1071X-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 0.96A SOT563F Product overview: SI1071X-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.96A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.96A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1071X-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1071X-T1-E3 - 130311-SI1071X-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1071X-T1-E3
130311-SI1071X-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1071X-T1-E3 130311-SI1071X-T1-E3
Manufacturer: Vishay Win Source Part Number: 130311-SI1071X-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 236mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 30V Gate-Source Threshold Voltage: 1.45V @ 250μA Max Gate Charge: 13.3nC @ 10V Max Input Capacitance: 315pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 167 mOhm @ 960mA, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 130311-SI1071X-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 236mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 1.45V @ 250μA
Max Gate Charge: 13.3nC @ 10V
Max Input Capacitance: 315pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 167 mOhm @ 960mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFET P-CH 30V 0.96A SOT563F - 880-SI1071X-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 0.96A SOT563F
880-SI1071X-T1-E3
MOSFET P-CH 30V 0.96A SOT563F 880-SI1071X-T1-E3
MOSFET P-CH 30V 0.96A SOT563F

MOSFET P-CH 30V 0.96A SOT563F

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1071X-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1071X-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1071X-T1-E3
MOSFET P-CH 30V 0.96A SOT563F

MOSFET P-CH 30V 0.96A SOT563F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1071X-T1-E3TR-ND 278-SI1071X-T1-E3 130311-SI1071X-T1-E3 880-SI1071X-T1-E3 SI1071X-T1-E3
Product Name Single FETs, MOSFETs 30V 0.96A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1071X-T1-E3 MOSFET P-CH 30V 0.96A SOT563F Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT-563, SOT-666 Tape & Reel (TR) SOT3; SC-89-6 SOT-563, SOT-666
PD 236 milliwatts 236 milliwatts 0.2360 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data