Vishay Precision Group Electrical Parts - SI1926DL-T1-E3 SI1926DL-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1248794-SI1926DL-T1- E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 370mA Power - Max: 510mW Family Name: Si1926DL Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: SC-70-6 (SOT-363) Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 1.4nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 18.5pF @ 30V Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 340mA, 10V Alternative Parts (Cross-Reference): TSM2N7002KDCU6; 2N7002PS,115; 2N7002BKS; Introduction Date: October 28, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1248794-SI1926DL-T1- E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 370mA Power - Max: 510mW Family Name: Si1926DL Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: SC-70-6 (SOT-363) Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 1.4nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 18.5pF @ 30V Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 340mA, 10V Alternative Parts (Cross-Reference): TSM2N7002KDCU6; 2N7002PS,115; 2N7002BKS; Introduction Date: October 28, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SI1926DL-T1-E3 - 1248794-SI1926DL-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SI1926DL-T1-E3
1248794-SI1926DL-T1-E3
Electrical Parts - SI1926DL-T1-E3 1248794-SI1926DL-T1-E3
Manufacturer: Vishay Win Source Part Number: 1248794-SI1926DL-T1- E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 370mA Power - Max: 510mW Family Name: Si1926DL Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: SC-70-6 (SOT-363) Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 1.4nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 18.5pF @ 30V Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 340mA, 10V Alternative Parts (Cross-Reference): TSM2N7002KDCU6; 2N7002PS,115; 2N7002BKS; Introduction Date: October 28, 2007 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1248794-SI1926DL-T1-E3
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 370mA
Power - Max: 510mW
Family Name: Si1926DL
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SC-70-6 (SOT-363)
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 1.4nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 18.5pF @ 30V
Rds On (Maximum) @ Id, Vgs: 1.4 Ohm @ 340mA, 10V
Alternative Parts (Cross-Reference): TSM2N7002KDCU6; 2N7002PS,115; 2N7002BKS;
Introduction Date: October 28, 2007
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - SI1926DL-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1926DL-T1-E3DKR-ND
FET, MOSFET Arrays SI1926DL-T1-E3DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 370mA 510mW Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 60V 370mA 510mW Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1926DL-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1926DL-T1-E3CT-ND
FET, MOSFET Arrays SI1926DL-T1-E3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 370mA 510mW Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 60V 370mA 510mW Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1926DL-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1926DL-T1-E3TR-ND
FET, MOSFET Arrays SI1926DL-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 370mA 510mW Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 60V 370mA 510mW Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
60V 370mA MOSFET Transistor
278-SI1926DL-T1-E3
60V 370mA MOSFET Transistor 278-SI1926DL-T1-E3
2 N-Ch MOSFET 60V 370mA 1.4R SOT-363 Product overview: SI1926DL-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 370mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 370mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1926DL-T1-E3 can be used for catalog matching and distributor lookup.

2 N-Ch MOSFET 60V 370mA 1.4R SOT-363 Product overview: SI1926DL-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 370mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 370mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1926DL-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI1926DL-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1926DL-T1-E3
FET, MOSFET Arrays SI1926DL-T1-E3
MOSFET 2N-CH 60V 0.37A SC-70-6

MOSFET 2N-CH 60V 0.37A SC-70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs SC70-6

MOSFET 60V Vds 20V Vgs SC70-6

Buy Now Datasheet
Mosfet, Dual N-Ch, 60V, 0.34A, Sot-363; Transistor Polarity Vishay - 01AC4977 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 0.34A, Sot-363; Transistor Polarity Vishay
01AC4977
Mosfet, Dual N-Ch, 60V, 0.34A, Sot-363; Transistor Polarity Vishay 01AC4977
MOSFET, DUAL N-CH, 60V, 0.34A, SOT-363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:370mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 60V, 0.34A, SOT-363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:370mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N Channel, 60V, 0.37A, Sot-363-6, Full Reel; Transistor Polarity Vishay - 75M5439 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 60V, 0.37A, Sot-363-6, Full Reel; Transistor Polarity Vishay
75M5439
Mosfet, Dual N Channel, 60V, 0.37A, Sot-363-6, Full Reel; Transistor Polarity Vishay 75M5439
MOSFET, DUAL N CHANNEL, 60V, 0.37A, SOT-363-6, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:370mA; On Resistance Rds(on):3ohm; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 60V, 0.37A, SOT-363-6, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:370mA; On Resistance Rds(on):3ohm; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1926DL-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1926DL-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1926DL-T1-E3
MOSFET 2N-CH 60V 0.37A SC70-6

MOSFET 2N-CH 60V 0.37A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1248794-SI1926DL-T1-E3 SI1926DL-T1-E3DKR-ND 278-SI1926DL-T1-E3 SI1926DL-T1-E3 SI1926DL-T1-E3 01AC4977 75M5439 SI1926DL-T1-E3
Product Name Electrical Parts - SI1926DL-T1-E3 FET, MOSFET Arrays 60V 370mA MOSFET Transistor FET, MOSFET Arrays MOSFET Mosfet, Dual N-Ch, 60V, 0.34A, Sot-363; Transistor Polarity Vishay Mosfet, Dual N Channel, 60V, 0.37A, Sot-363-6, Full Reel; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3; SOT3 TO-3; SOT3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
PD 510 milliwatts
Unlock Full Specs
to access all available technical data