Micro Commercial Components Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302-TP SI2302-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1095724-SI2302-TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.2V @ 50μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 237pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 72 mOhm @ 3.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1095724-SI2302-TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.2V @ 50μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 237pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 72 mOhm @ 3.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302-TP - 1095724-SI2302-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302-TP
1095724-SI2302-TP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302-TP 1095724-SI2302-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1095724-SI2302-TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 1.2V @ 50μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 237pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 72 mOhm @ 3.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1095724-SI2302-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 50μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 237pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 72 mOhm @ 3.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - SI2302-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2302-TPMSDKR-ND
Single FETs, MOSFETs SI2302-TPMSDKR-ND
N-Channel 20V 3A (Ta) 1.25W (Ta) Surface Mount SOT-23

N-Channel 20V 3A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - SI2302-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2302-TPMSTR-ND
Single FETs, MOSFETs SI2302-TPMSTR-ND
N-Channel 20V 3A (Ta) 1.25W (Ta) Surface Mount SOT-23

N-Channel 20V 3A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - SI2302-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2302-TPMSCT-ND
Single FETs, MOSFETs SI2302-TPMSCT-ND
N-Channel 20V 3A (Ta) 1.25W (Ta) Surface Mount SOT-23

N-Channel 20V 3A (Ta) 1.25W (Ta) Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
20V 3A SOT-23 MOSFET Transistor
278-SI2302-TP
20V 3A SOT-23 MOSFET Transistor 278-SI2302-TP
MOSFET N-CH 20V 3A SOT-23 Product overview: SI2302-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2302-TP can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 3A SOT-23 Product overview: SI2302-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2302-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2302-TP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2302-TP
Single FETs, MOSFETs SI2302-TP
MOSFET N-CH 20V 3A SOT-23

MOSFET N-CH 20V 3A SOT-23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2302-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2302-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2302-TP
MOSFET N-CH 20V 3A SOT-23

MOSFET N-CH 20V 3A SOT-23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 20V 3A 8.5S

MOSFET N-CH 20V 3A 8.5S

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2302-TP
Triode/MOS Tube/Transistor >> MOSFETs SI2302-TP
20V 3A 1.25W 72mΩ@4.5V,3.6A 1.2V@50uA N Channel SOT-23 MOSFETs ROHS

20V 3A 1.25W 72mΩ@4.5V,3.6A 1.2V@50uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1095724-SI2302-TP SI2302-TPMSDKR-ND 278-SI2302-TP SI2302-TP SI2302-TP SI2302-TP SI2302-TP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302-TP Single FETs, MOSFETs 20V 3A SOT-23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 1250 milliwatts 1.25 milliwatts 1250 milliwatts 1250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers