Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DS-T1-E3 SI2323DS-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028388-SI2323DS-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Family Name: Si2323DS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.7A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 19nC @ 4.5V Max Input Capacitance: 1020pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 39 mOhm @ 4.7A, 4.5V Alternative Parts (Cross-Reference): TSM2323CX RF; TSM2311CX RF; TSM2323CX; TSM2305CX RFG; Introduction Date: October 03, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028388-SI2323DS-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Family Name: Si2323DS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.7A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 19nC @ 4.5V Max Input Capacitance: 1020pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 39 mOhm @ 4.7A, 4.5V Alternative Parts (Cross-Reference): TSM2323CX RF; TSM2311CX RF; TSM2323CX; TSM2305CX RFG; Introduction Date: October 03, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DS-T1-E3 - 028388-SI2323DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DS-T1-E3
028388-SI2323DS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DS-T1-E3 028388-SI2323DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 028388-SI2323DS-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Family Name: Si2323DS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.7A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 19nC @ 4.5V Max Input Capacitance: 1020pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 39 mOhm @ 4.7A, 4.5V Alternative Parts (Cross-Reference): TSM2323CX RF; TSM2311CX RF; TSM2323CX; TSM2305CX RFG; Introduction Date: October 03, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 028388-SI2323DS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Family Name: Si2323DS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.7A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 19nC @ 4.5V
Max Input Capacitance: 1020pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 39 mOhm @ 4.7A, 4.5V
Alternative Parts (Cross-Reference): TSM2323CX RF; TSM2311CX RF; TSM2323CX; TSM2305CX RFG;
Introduction Date: October 03, 2002
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Single FETs, MOSFETs - SI2323DS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2323DS-T1-E3DKR-ND
Single FETs, MOSFETs SI2323DS-T1-E3DKR-ND
P-Channel 20V 3.7A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.7A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2323DS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2323DS-T1-E3TR-ND
Single FETs, MOSFETs SI2323DS-T1-E3TR-ND
P-Channel 20V 3.7A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.7A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2323DS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2323DS-T1-E3CT-ND
Single FETs, MOSFETs SI2323DS-T1-E3CT-ND
P-Channel 20V 3.7A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.7A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
20V 3.7A SOT-23 MOSFET Transistor
278-SI2323DS-T1-E3
20V 3.7A SOT-23 MOSFET Transistor 278-SI2323DS-T1-E3
P-CH MOSFET, 20V, 3.7A, 39mR RdsOn, SOT-23-3 Product overview: SI2323DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.7A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2323DS-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, 20V, 3.7A, 39mR RdsOn, SOT-23-3 Product overview: SI2323DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.7A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2323DS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 3.7A 0.039Ohm

MOSFET 20V 3.7A 0.039Ohm

Buy Now Datasheet
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.031Ohm;ID -3.7A;TO-236 (SOT-23);PD 0.75W - 70026097 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.031Ohm;ID -3.7A;TO-236 (SOT-23);PD 0.75W
70026097
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.031Ohm;ID -3.7A;TO-236 (SOT-23);PD 0.75W 70026097
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.031Ohm;ID -3.7A;TO-236 (SOT-23);PD 0.75W

MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.031Ohm;ID -3.7A;TO-236 (SOT-23);PD 0.75W

Supplier's Site
Single FETs, MOSFETs - SI2323DS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2323DS-T1-E3
Single FETs, MOSFETs SI2323DS-T1-E3
MOSFET P-CH 20V 3.7A SOT23-3

MOSFET P-CH 20V 3.7A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2323DS-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs SI2323DS-T1-E3
20V 3.7A 39mΩ@4.5V,4.7A 750mW 1V@250uA P Channel SOT-23 MOSFETs ROHS

20V 3.7A 39mΩ@4.5V,4.7A 750mW 1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2323DS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2323DS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2323DS-T1-E3
MOSFET P-CH 20V 3.7A SOT23-3

MOSFET P-CH 20V 3.7A SOT23-3

Supplier's Site
P Channel Mosfet, -20V, 4.7A To-236; Channel Type Vishay - 06J7584 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 4.7A To-236; Channel Type Vishay
06J7584
P Channel Mosfet, -20V, 4.7A To-236; Channel Type Vishay 06J7584
P CHANNEL MOSFET, -20V, 4.7A TO-236; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 4.7A TO-236; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -20V, 4.7A To-236, Full Reel; Channel Type Vishay - 71T8045 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 4.7A To-236, Full Reel; Channel Type Vishay
71T8045
P Channel Mosfet, -20V, 4.7A To-236, Full Reel; Channel Type Vishay 71T8045
P CHANNEL MOSFET, -20V, 4.7A TO-236, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.25W RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 4.7A TO-236, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.25W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028388-SI2323DS-T1-E3 SI2323DS-T1-E3DKR-ND 278-SI2323DS-T1-E3 SI2323DS-T1-E3 70026097 SI2323DS-T1-E3 SI2323DS-T1-E3 SI2323DS-T1-E3 06J7584 71T8045
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DS-T1-E3 Single FETs, MOSFETs 20V 3.7A SOT-23 MOSFET Transistor MOSFET MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.031Ohm;ID -3.7A;TO-236 (SOT-23);PD 0.75W Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -20V, 4.7A To-236; Channel Type Vishay P Channel Mosfet, -20V, 4.7A To-236, Full Reel; Channel Type Vishay
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 20 volts -20 volts 20 volts 20 volts
PD 750 milliwatts 750 milliwatts 750 milliwatts 750 milliwatts 750 milliwatts 1250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 Surface Mount TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers