Vishay Precision Group Single FETs, MOSFETs SI1050X-T1-GE3

Description
N-Channel 8V 1.34A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
Request a Quote Datasheet
Description
N-Channel 8V 1.34A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1050X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1050X-T1-GE3TR-ND
Single FETs, MOSFETs SI1050X-T1-GE3TR-ND
N-Channel 8V 1.34A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)

N-Channel 8V 1.34A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Single FETs, MOSFETs - SI1050X-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1050X-T1-GE3CT-ND
Single FETs, MOSFETs SI1050X-T1-GE3CT-ND
N-Channel 8V 1.34A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)

N-Channel 8V 1.34A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Singapore, Singapore
8V 1.34A MOSFET Transistor
278-SI1050X-T1-GE3
8V 1.34A MOSFET Transistor 278-SI1050X-T1-GE3
N-CH MOSFET 8V 1.34A 86mR SC-89-6 SM Product overview: SI1050X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 1.34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1050X-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 8V 1.34A 86mR SC-89-6 SM Product overview: SI1050X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 1.34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1050X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1050X-T1-GE3 - 064374-SI1050X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1050X-T1-GE3
064374-SI1050X-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1050X-T1-GE3 064374-SI1050X-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064374-SI1050X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 236mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 1.34A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 11.6nC @ 5V Max Input Capacitance: 585pF @ 4V Maximum Gate-Source Voltage: ±5V Maximum Rds On at Id,Vgs: 86 mOhm @ 1.34A, 4.5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064374-SI1050X-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 236mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 1.34A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 11.6nC @ 5V
Max Input Capacitance: 585pF @ 4V
Maximum Gate-Source Voltage: ±5V
Maximum Rds On at Id,Vgs: 86 mOhm @ 1.34A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI1050X-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1050X-T1-GE3
Single FETs, MOSFETs SI1050X-T1-GE3
MOSFET N-CH 8V 1.34A SC89-6

MOSFET N-CH 8V 1.34A SC89-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 8V Vds 5V Vgs SC89-6

MOSFET 8V Vds 5V Vgs SC89-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1050X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1050X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1050X-T1-GE3
MOSFET N-CH 8V 1.34A SC89-6

MOSFET N-CH 8V 1.34A SC89-6

Supplier's Site
N Channel Mosfet, 8V, 1.34A, Sc-89; Transistor Polarity Vishay - 16P3688 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 8V, 1.34A, Sc-89; Transistor Polarity Vishay
16P3688
N Channel Mosfet, 8V, 1.34A, Sc-89; Transistor Polarity Vishay 16P3688
N CHANNEL MOSFET, 8V, 1.34A, SC-89; Transistor Polarity:N Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:1.34A; On Resistance Rds(on):0.12ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:1.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 8V, 1.34A, SC-89; Transistor Polarity:N Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:1.34A; On Resistance Rds(on):0.12ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:1.5V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 8V, 1.34A, Sc-89 Rohs Compliant Vishay - 57AJ0421 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 8V, 1.34A, Sc-89 Rohs Compliant Vishay
57AJ0421
Mosfet, N-Ch, 8V, 1.34A, Sc-89 Rohs Compliant Vishay 57AJ0421
MOSFET, N-CH, 8V, 1.34A, SC-89 ROHS COMPLIANT: YES

MOSFET, N-CH, 8V, 1.34A, SC-89 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI1050X-T1-GE3TR-ND 278-SI1050X-T1-GE3 064374-SI1050X-T1-GE3 SI1050X-T1-GE3 SI1050X-T1-GE3 SI1050X-T1-GE3 16P3688 57AJ0421
Product Name Single FETs, MOSFETs 8V 1.34A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1050X-T1-GE3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 8V, 1.34A, Sc-89; Transistor Polarity Vishay Mosfet, N-Ch, 8V, 1.34A, Sc-89 Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type SOT-563, SOT-666 SOT3; SC-89-6 SOT-563, SOT-666 Surface Mount TO-3 TO-3
PD 236 milliwatts 236 milliwatts 236 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 8 volts 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
Single FETs, MOSFETs - AUIRF3805S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details