N-channel MOSFET in SOT-23 package for switching applications, with a 30 V drain-source voltage rating and 3.9 A continuous drain current at 25°C. The device has a thermal resistance of 125°C/W, operates from -55°C to 150°C, and meets UL 94 V-0 flammability and RoHS standards. Maximum power dissipation is 1 W. Package dimensions are 2.80-3.04 mm in length, 2.10-2.64 mm in width, and 1.20-1.40 mm in height.
N-CHANNEL MOSFET,SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI037N03U-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |