Micro Commercial Components Corp. Single FETs, MOSFETs SI2102A-13P

Description
IC
Request a Quote
Description
IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI2102A is an N-channel MOSFET in a SOT-323 package, designed for low-voltage switching applications. It has a drain-source voltage rating of 20 V and a continuous drain current of 3 A at 25°C, reducing to 2.4 A at 70°C. The device features a typical on-resistance of 70 mΩ at 4.5 V gate drive and 98 mΩ at 2.5 V gate drive. Thermal resistance is 350°C/W junction-to-ambient. The gate threshold voltage ranges from 0.55 V to 1 V. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Operating and storage temperatures range from -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The SI2102A is an N-channel MOSFET in a SOT-323 package, designed for low-voltage switching applications. It has a drain-source voltage rating of 20 V and a continuous drain current of 3 A at 25°C, reducing to 2.4 A at 70°C. The device features a typical on-resistance of 70 mΩ at 4.5 V gate drive and 98 mΩ at 2.5 V gate drive. Thermal resistance is 350°C/W junction-to-ambient. The gate threshold voltage ranges from 0.55 V to 1 V. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Operating and storage temperatures range from -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-SI2102A-13PTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-SI2102A-13PTR-ND
Single FETs, MOSFETs 353-SI2102A-13PTR-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-SI2102A-13PTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 4733929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers