SI085N10YL-TP is an N-channel MOSFET in a SOT-23 package, designed for switching applications. It has a drain-source voltage rating of 100 V, a continuous drain current of 3.5 A at 25°C, and a pulsed drain current of 14 A. The device features a maximum power dissipation of 1.26 W and a junction-to-ambient thermal resistance of 98.8°C/W. Its gate-source voltage is rated at ±20 V, with a gate threshold voltage ranging from 1 to 2.5 V. The drain-source on-resistance is 65 to 110 mΩ at 10 V gate-source voltage and 3 A drain current. The part is RoHS compliant, meets UL 94 V-0 flammability standards, and has an operating junction temperature range of -55°C to +150°C. The packaging is tape and reel with 3,000 pieces per reel. The device is halogen-free and labeled as a "Green" product.
SMALL SIGNAL MOSFETS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI085N10YL-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |