Vishay Intertechnology, Inc. Single FETs, MOSFETs SI2307CDS-T1-BE3

Description
P-Channel 30V 2.7A (Ta), 3.5A (Tc) 1.1W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 30V 2.7A (Ta), 3.5A (Tc) 1.1W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI2307CDS-T1-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2307CDS-T1-BE3DKR-ND
Single FETs, MOSFETs 742-SI2307CDS-T1-BE3DKR-ND
P-Channel 30V 2.7A (Ta), 3.5A (Tc) 1.1W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.7A (Ta), 3.5A (Tc) 1.1W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI2307CDS-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2307CDS-T1-BE3TR-ND
Single FETs, MOSFETs 742-SI2307CDS-T1-BE3TR-ND
P-Channel 30V 2.7A (Ta), 3.5A (Tc) 1.1W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.7A (Ta), 3.5A (Tc) 1.1W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI2307CDS-T1-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2307CDS-T1-BE3CT-ND
Single FETs, MOSFETs 742-SI2307CDS-T1-BE3CT-ND
P-Channel 30V 2.7A (Ta), 3.5A (Tc) 1.1W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.7A (Ta), 3.5A (Tc) 1.1W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SI2307CDS-T1-BE3
MOSFET Transistor 278-SI2307CDS-T1-BE3
Small Signal Field-Effect Transistor, Product overview: SI2307CDS-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2307CDS-T1-BE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, Product overview: SI2307CDS-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2307CDS-T1-BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2307CDS-T1-BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2307CDS-T1-BE3
Single FETs, MOSFETs SI2307CDS-T1-BE3
MOSFET P-CH 30V 2.7A/3.5A SOT23

MOSFET P-CH 30V 2.7A/3.5A SOT23

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 3.5A, Sot-23; Channel Type Vishay - 78AH6655 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 3.5A, Sot-23; Channel Type Vishay
78AH6655
Mosfet, P-Ch, 30V, 3.5A, Sot-23; Channel Type Vishay 78AH6655
MOSFET, P-CH, 30V, 3.5A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P-CH, 30V, 3.5A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 3.5A, Sot-23; Channel Type Vishay - 82AH6201 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 3.5A, Sot-23; Channel Type Vishay
82AH6201
Mosfet, P-Ch, 30V, 3.5A, Sot-23; Channel Type Vishay 82AH6201
MOSFET, P-CH, 30V, 3.5A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P-CH, 30V, 3.5A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2307CDS-T1-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2307CDS-T1-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2307CDS-T1-BE3
MOSFET P-CH 30V 2.7A/3.5A SOT23

MOSFET P-CH 30V 2.7A/3.5A SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SI2307CDS-T1-BE3DKR-ND 278-SI2307CDS-T1-BE3 SI2307CDS-T1-BE3 78AH6655 SI2307CDS-T1-BE3
Product Name Single FETs, MOSFETs MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, 30V, 3.5A, Sot-23; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data