Manufacturer: Vishay
Win Source Part Number: 1095674-SI1071X-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 236mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 1.45V @ 250μA
Max Gate Charge: 13.3nC @ 10V
Max Input Capacitance: 315pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 167 mOhm @ 960mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
P-Channel 30V 960mA (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)
MOSFET P-CH 30V 0.96A SC89-6
MOSFET P-CH 30V 0.96A SC89-6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1095674-SI1071X-T1-GE3 | SI1071X-T1-GE3TR-ND | SI1071X-T1-GE3 | 880-SI1071X-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1071X-T1-GE3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET P-CH 30V 0.96A SC89-6 |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 236 milliwatts | 236 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SC-89-6 | SOT-563, SOT-666 | SOT-563, SOT-666 |