Vishay Precision Group N-Channel 20V 2.6A SOT-23 MOSFET Transistor SI2302CDS-T1-GE3

Description
N-Channel MOSFET, 20V, 2.6A, 57mR Rds On, SOT-23 Product overview: SI2302CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2302CDS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 20V, 2.6A, 57mR Rds On, SOT-23 Product overview: SI2302CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2302CDS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 2.6A SOT-23 MOSFET Transistor
278-SI2302CDS-T1-GE3
N-Channel 20V 2.6A SOT-23 MOSFET Transistor 278-SI2302CDS-T1-GE3
N-Channel MOSFET, 20V, 2.6A, 57mR Rds On, SOT-23 Product overview: SI2302CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2302CDS-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 20V, 2.6A, 57mR Rds On, SOT-23 Product overview: SI2302CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 2.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.6A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2302CDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2302CDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2302CDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2302CDS-T1-GE3DKR-ND
N-Channel 20V 2.6A (Ta) 710mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 2.6A (Ta) 710mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2302CDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2302CDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2302CDS-T1-GE3TR-ND
N-Channel 20V 2.6A (Ta) 710mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 2.6A (Ta) 710mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2302CDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2302CDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2302CDS-T1-GE3CT-ND
N-Channel 20V 2.6A (Ta) 710mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 2.6A (Ta) 710mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302CDS-T1-GE3 - 028363-SI2302CDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302CDS-T1-GE3
028363-SI2302CDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302CDS-T1-GE3 028363-SI2302CDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028363-SI2302CDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 710mW (Ta) Family Name: Si2302CDS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.6A (Ta) Gate-Source Threshold Voltage: 850mV @ 250μA Max Gate Charge: 5.5nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 57 mOhm @ 3.6A, 4.5V Alternative Parts (Cross-Reference): ZXMN2A14F; AO3430; ZXMN2A14FTA; Introduction Date: July 29, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 028363-SI2302CDS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 710mW (Ta)
Family Name: Si2302CDS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.6A (Ta)
Gate-Source Threshold Voltage: 850mV @ 250μA
Max Gate Charge: 5.5nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 57 mOhm @ 3.6A, 4.5V
Alternative Parts (Cross-Reference): ZXMN2A14F; AO3430; ZXMN2A14FTA;
Introduction Date: July 29, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
MOSFET 20V Vds 8V Vgs SOT-23

MOSFET 20V Vds 8V Vgs SOT-23

Buy Now Datasheet
Mosfet, N Channel, 20V, 0.045Ohm, 2.6A, To-236, Full Reel; Channel Type Vishay - 73W9408 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 20V, 0.045Ohm, 2.6A, To-236, Full Reel; Channel Type Vishay
73W9408
Mosfet, N Channel, 20V, 0.045Ohm, 2.6A, To-236, Full Reel; Channel Type Vishay 73W9408
MOSFET, N CHANNEL, 20V, 0.045OHM, 2.6A, TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V; Power Dissipation:710mW RoHS Compliant: Yes

MOSFET, N CHANNEL, 20V, 0.045OHM, 2.6A, TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V; Power Dissipation:710mW RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 20V, 2.9A, To-236; Channel Type Vishay - 16P3702 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, 2.9A, To-236; Channel Type Vishay
16P3702
N Channel Mosfet, 20V, 2.9A, To-236; Channel Type Vishay 16P3702
N CHANNEL MOSFET, 20V, 2.9A, TO-236; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V; Gate Source Threshold Voltage Max:850mV; MSL:-RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, 2.9A, TO-236; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.5V; Gate Source Threshold Voltage Max:850mV; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 2.9 A, 20 V, 0.045 Ohm, 8 V, 850 Mv Rohs Compliant Vishay - 40P0795 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2.9 A, 20 V, 0.045 Ohm, 8 V, 850 Mv Rohs Compliant Vishay
40P0795
Mosfet Transistor, N Channel, 2.9 A, 20 V, 0.045 Ohm, 8 V, 850 Mv Rohs Compliant Vishay 40P0795
MOSFET Transistor, N Channel, 2.9 A, 20 V, 0.045 ohm, 8 V, 850 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2.9 A, 20 V, 0.045 ohm, 8 V, 850 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2302CDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2302CDS-T1-GE3
Single FETs, MOSFETs SI2302CDS-T1-GE3
MOSFET N-CH 20V 2.6A SOT23-3

MOSFET N-CH 20V 2.6A SOT23-3

Supplier's Site Datasheet
MOSFET N-CH 20V 2.6A SOT23-3 - 880-SI2302CDS-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 2.6A SOT23-3
880-SI2302CDS-T1-GE3
MOSFET N-CH 20V 2.6A SOT23-3 880-SI2302CDS-T1-GE3
MOSFET N-CH 20V 2.6A SOT23-3

MOSFET N-CH 20V 2.6A SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2302CDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2302CDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2302CDS-T1-GE3
MOSFET N-CH 20V 2.6A SOT23-3

MOSFET N-CH 20V 2.6A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI2302CDS-T1-GE3 SI2302CDS-T1-GE3DKR-ND 028363-SI2302CDS-T1-GE3 SI2302CDS-T1-GE3 73W9408 16P3702 40P0795 SI2302CDS-T1-GE3 880-SI2302CDS-T1-GE3 SI2302CDS-T1-GE3
Product Name N-Channel 20V 2.6A SOT-23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2302CDS-T1-GE3 MOSFET Mosfet, N Channel, 20V, 0.045Ohm, 2.6A, To-236, Full Reel; Channel Type Vishay N Channel Mosfet, 20V, 2.9A, To-236; Channel Type Vishay Mosfet Transistor, N Channel, 2.9 A, 20 V, 0.045 Ohm, 8 V, 850 Mv Rohs Compliant Vishay Single FETs, MOSFETs MOSFET N-CH 20V 2.6A SOT23-3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 710 milliwatts 710 milliwatts 710 milliwatts 710 milliwatts 710 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data