N-Channel 60V 1.9A (Ta), 2.3A (Tc) 1.09W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 60V 1.9A (Ta), 2.3A (Tc) 1.09W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)
N-Channel 60V 1.9A (Ta), 2.3A (Tc) 1.09W (Ta), 1.66W (Tc) Surface Mount SOT-23-3 (TO-236)
N-CHANNEL 60-V (D-S) MOSFET
N-CHANNEL 60-V (D-S) MOSFET
60V 156mΩ@1.9A,10V 3V@250uA null SOT-23(TO-236) MOSFETs ROHS
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SI2308BDS-T1-BE3DKR-ND | SI2308BDS-T1-BE3 | SI2308BDS-T1-BE3 | SI2308BDS-T1-BE3 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 60 volts | 60 volts | ||
| IDSS | 1900 milliamps |