Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: SI01P10
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 150°C (TJ)
Technology: MOSFET (Metal Oxide)
MOSFET P-CH 100V 1A SOT23 Product overview: SI01P10-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI01P10-TP can be used for catalog matching and distributor lookup.
P-Channel 100V 1A (Tj) 770mW Surface Mount SOT-23
P-Channel 100V 1A (Tj) 770mW Surface Mount SOT-23
P-Channel 100V 1A (Tj) 770mW Surface Mount SOT-23
MOSFET P-CH 100V 1A SOT23
MOSFET P-CH 100V 1A SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI01P10-TP | 353-SI01P10-TPTR-ND | SI01P10-TP | SI01P10-TP | |
| Product Name | Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs | 100V 1A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3; SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| PD | 770 milliwatts | 770 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |