Vishay Intertechnology, Inc. 12V MOSFET Transistor SI1011X-T1-GE3

Description
MOSFET P-CH 12V SC89-3 Product overview: SI1011X-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1011X-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V SC89-3 Product overview: SI1011X-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1011X-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V MOSFET Transistor
278-SI1011X-T1-GE3
12V MOSFET Transistor 278-SI1011X-T1-GE3
MOSFET P-CH 12V SC89-3 Product overview: SI1011X-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1011X-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V SC89-3 Product overview: SI1011X-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1011X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1011X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1011X-T1-GE3TR-ND
Single FETs, MOSFETs SI1011X-T1-GE3TR-ND
P-Channel 12V 480mA (Ta) 190mW (Ta) Surface Mount SC-89-3

P-Channel 12V 480mA (Ta) 190mW (Ta) Surface Mount SC-89-3

Buy Now Datasheet
FETs - Single - SI1011X-T1-GE3 - 800984-SI1011X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SI1011X-T1-GE3
800984-SI1011X-T1-GE3
FETs - Single - SI1011X-T1-GE3 800984-SI1011X-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 800984-SI1011X-T1-GE 3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12V Part Status: Obsolete (End Of Life) Supplier Device Package: SC-89-3 Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-89, SOT-490 Power Dissipation (Maximum): 190mW Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 640mOhm at 400mA, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 4nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 62pF at 6V Vgs(th) (Maximum) at Id: 800mV at 250μA Maximum Vgs: ±5V

Manufacturer: Vishay Siliconix
Win Source Part Number: 800984-SI1011X-T1-GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SC-89-3
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-89, SOT-490
Power Dissipation (Maximum): 190mW
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 640mOhm at 400mA, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 4nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 62pF at 6V
Vgs(th) (Maximum) at Id: 800mV at 250μA
Maximum Vgs: ±5V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1011X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1011X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1011X-T1-GE3
MOSFET P-CH 12V SC89-3

MOSFET P-CH 12V SC89-3

Supplier's Site
MOSFET P-CH 12V SC-89 - 880-SI1011X-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 12V SC-89
880-SI1011X-T1-GE3
MOSFET P-CH 12V SC-89 880-SI1011X-T1-GE3
MOSFET P-CH 12V SC-89

MOSFET P-CH 12V SC-89

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI1011X-T1-GE3 SI1011X-T1-GE3TR-ND 800984-SI1011X-T1-GE3 SI1011X-T1-GE3 880-SI1011X-T1-GE3
Product Name 12V MOSFET Transistor Single FETs, MOSFETs FETs - Single - SI1011X-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 12V SC-89
PD 190 milliwatts 190 milliwatts 190 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SC-89, SOT-490 SOT3 62 pF @ 6 V
Packing Method Tape & Reel (TR) Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Cut Tape (CT)
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data