Vishay Intertechnology, Inc. Single FETs, MOSFETs SI2323DS-T1

Description
P-Channel 20V 3.7A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 20V 3.7A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2323DS-T1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2323DS-T1-ND
Single FETs, MOSFETs SI2323DS-T1-ND
P-Channel 20V 3.7A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.7A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DS-T1 - 894410-SI2323DS-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DS-T1
894410-SI2323DS-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DS-T1 894410-SI2323DS-T1
Manufacturer: Vishay Win Source Part Number: 894410-SI2323DS-T1 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 3.7A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: SI2323 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Vishay
Win Source Part Number: 894410-SI2323DS-T1
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 3.7A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI2323
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Singapore, Singapore
20V 3.7A SOT23 MOSFET Transistor
278-SI2323DS-T1
20V 3.7A SOT23 MOSFET Transistor 278-SI2323DS-T1
MOSFET P-CH 20V 3.7A SOT23-3 Product overview: SI2323DS-T1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2323DS-T1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 3.7A SOT23-3 Product overview: SI2323DS-T1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.7A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.7A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2323DS-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 20V 3.7A SOT23 - 880-SI2323DS-T1 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 3.7A SOT23
880-SI2323DS-T1
MOSFET P-CH 20V 3.7A SOT23 880-SI2323DS-T1
MOSFET P-CH 20V 3.7A SOT23

MOSFET P-CH 20V 3.7A SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2323DS-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2323DS-T1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2323DS-T1
MOSFET P-CH 20V 3.7A SOT23-3

MOSFET P-CH 20V 3.7A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI2323DS-T1-ND 894410-SI2323DS-T1 278-SI2323DS-T1 880-SI2323DS-T1 SI2323DS-T1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DS-T1 20V 3.7A SOT23 MOSFET Transistor MOSFET P-CH 20V 3.7A SOT23 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
PD 750 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
100V 75A MOSFET Transistor - 278-AUIRFB4410 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 200000 milliwatts
View Details
6 suppliers