Vishay Intertechnology, Inc. Single FETs, MOSFETs SI1300BDL-T1-GE3

Description
N-Channel 20V 400mA (Tc) 190mW (Ta), 200mW (Tc) Surface Mount SC-70-3
Request a Quote Datasheet
Description
N-Channel 20V 400mA (Tc) 190mW (Ta), 200mW (Tc) Surface Mount SC-70-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI1300BDL-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1300BDL-T1-GE3TR-ND
Single FETs, MOSFETs SI1300BDL-T1-GE3TR-ND
N-Channel 20V 400mA (Tc) 190mW (Ta), 200mW (Tc) Surface Mount SC-70-3

N-Channel 20V 400mA (Tc) 190mW (Ta), 200mW (Tc) Surface Mount SC-70-3

Buy Now Datasheet
Singapore, Singapore
20V 400MA MOSFET Transistor
278-SI1300BDL-T1-GE3
20V 400MA MOSFET Transistor 278-SI1300BDL-T1-GE3
MOSFET N-CH 20V 400MA SC70-3 Product overview: SI1300BDL-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1300BDL-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 400MA SC70-3 Product overview: SI1300BDL-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1300BDL-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1300BDL-T1-GE3 - 1095678-SI1300BDL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1300BDL-T1-GE3
1095678-SI1300BDL-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1300BDL-T1-GE3 1095678-SI1300BDL-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095678-SI1300BDL-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190mW (Ta), 200mW (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 400mA (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.84nC @ 4.5V Max Input Capacitance: 35pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 850 mOhm @ 250mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1095678-SI1300BDL-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190mW (Ta), 200mW (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 400mA (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.84nC @ 4.5V
Max Input Capacitance: 35pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 850 mOhm @ 250mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET N-CH 20V 400MA SC-70-3 - 880-SI1300BDL-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 400MA SC-70-3
880-SI1300BDL-T1-GE3
MOSFET N-CH 20V 400MA SC-70-3 880-SI1300BDL-T1-GE3
MOSFET N-CH 20V 400MA SC-70-3

MOSFET N-CH 20V 400MA SC-70-3

Supplier's Site
Single FETs, MOSFETs - SI1300BDL-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI1300BDL-T1-GE3
Single FETs, MOSFETs SI1300BDL-T1-GE3
MOSFET N-CH 20V 400MA SC70-3

MOSFET N-CH 20V 400MA SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1300BDL-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1300BDL-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1300BDL-T1-GE3
MOSFET N-CH 20V 400MA SC70-3

MOSFET N-CH 20V 400MA SC70-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1300BDL-T1-GE3TR-ND 278-SI1300BDL-T1-GE3 1095678-SI1300BDL-T1-GE3 880-SI1300BDL-T1-GE3 SI1300BDL-T1-GE3 SI1300BDL-T1-GE3
Product Name Single FETs, MOSFETs 20V 400MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1300BDL-T1-GE3 MOSFET N-CH 20V 400MA SC-70-3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3; SOT323; SC-70-3 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
PD 190 milliwatts 190 to 200 milliwatts 190 milliwatts 190 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF9540N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers