Vishay Precision Group Single FETs, MOSFETs SI2377EDS-T1-GE3

Description
P-Channel 20V 4.4A (Tc) 1.25W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 20V 4.4A (Tc) 1.25W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2377EDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2377EDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2377EDS-T1-GE3TR-ND
P-Channel 20V 4.4A (Tc) 1.25W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 4.4A (Tc) 1.25W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2377EDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2377EDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2377EDS-T1-GE3CT-ND
P-Channel 20V 4.4A (Tc) 1.25W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 4.4A (Tc) 1.25W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2377EDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2377EDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2377EDS-T1-GE3DKR-ND
P-Channel 20V 4.4A (Tc) 1.25W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 4.4A (Tc) 1.25W (Ta), 1.8W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
MOSFETs - 8123145 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123145
MOSFETs 8123145
Vishay SI2377EDS-T1-GE3 MOSFET

Vishay SI2377EDS-T1-GE3 MOSFET

Supplier's Site
MOSFETs - 8123145P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123145P
MOSFETs 8123145P
Vishay SI2377EDS-T1-GE3 MOSFET

Vishay SI2377EDS-T1-GE3 MOSFET

Supplier's Site
MOSFETs - 1656912 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656912
MOSFETs 1656912
Vishay SI2377EDS-T1-GE3 MOSFET

Vishay SI2377EDS-T1-GE3 MOSFET

Supplier's Site
Singapore, Singapore
20V 3.7A SOT-23 MOSFET Transistor
278-SI2377EDS-T1-GE3
20V 3.7A SOT-23 MOSFET Transistor 278-SI2377EDS-T1-GE3
Trans MOSFET P-CH 20V 3.7A 3-Pin SOT-23 T/R Product overview: SI2377EDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.7A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2377EDS-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 3.7A 3-Pin SOT-23 T/R Product overview: SI2377EDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.7A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2377EDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2377EDS-T1-GE3 - 028396-SI2377EDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2377EDS-T1-GE3
028396-SI2377EDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2377EDS-T1-GE3 028396-SI2377EDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028396-SI2377EDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta), 1.8W (Tc) Family Name: Si2377EDS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.4A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 21nC @ 8V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 61 mOhm @ 3.2A, 4.5V Alternative Parts (Cross-Reference): NTRV4101PT1G; TSM650P02CX RFG; RQJ0201UGDQA#H1; DMP2120U-7; Introduction Date: March 08, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 028396-SI2377EDS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta), 1.8W (Tc)
Family Name: Si2377EDS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.4A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 21nC @ 8V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 61 mOhm @ 3.2A, 4.5V
Alternative Parts (Cross-Reference): NTRV4101PT1G; TSM650P02CX RFG; RQJ0201UGDQA#H1; DMP2120U-7;
Introduction Date: March 08, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFET -20V Vds 8V Vgs SOT-23

MOSFET -20V Vds 8V Vgs SOT-23

Buy Now Datasheet
Mosfet, P-Ch, 20V, 4.4A, 150Deg C, 1.25W; Channel Type Vishay - 23T8501 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 4.4A, 150Deg C, 1.25W; Channel Type Vishay
23T8501
Mosfet, P-Ch, 20V, 4.4A, 150Deg C, 1.25W; Channel Type Vishay 23T8501
MOSFET, P-CH, 20V, 4.4A, 150DEG C, 1.25W; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

MOSFET, P-CH, 20V, 4.4A, 150DEG C, 1.25W; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -20V, -4.4A, Sot-23-3, Full Reel; Channel Type Vishay - 86R3873 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -4.4A, Sot-23-3, Full Reel; Channel Type Vishay
86R3873
Mosfet, P Channel, -20V, -4.4A, Sot-23-3, Full Reel; Channel Type Vishay 86R3873
MOSFET, P CHANNEL, -20V, -4.4A, SOT-23-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.8W; MSL:- RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -4.4A, SOT-23-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.8W; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2377EDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2377EDS-T1-GE3
Single FETs, MOSFETs SI2377EDS-T1-GE3
MOSFET P-CH 20V 4.4A SOT23-3

MOSFET P-CH 20V 4.4A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2377EDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2377EDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2377EDS-T1-GE3
MOSFET P-CH 20V 4.4A SOT23-3

MOSFET P-CH 20V 4.4A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI2377EDS-T1-GE3TR-ND 8123145 8123145P 278-SI2377EDS-T1-GE3 028396-SI2377EDS-T1-GE3 SI2377EDS-T1-GE3 23T8501 86R3873 SI2377EDS-T1-GE3 SI2377EDS-T1-GE3
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 20V 3.7A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2377EDS-T1-GE3 MOSFET Mosfet, P-Ch, 20V, 4.4A, 150Deg C, 1.25W; Channel Type Vishay Mosfet, P Channel, -20V, -4.4A, Sot-23-3, Full Reel; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 (to-236) SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 1800 milliwatts 1250 to 1800 milliwatts 1800 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data