Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1070X-T1-GE3 SI1070X-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028338-SI1070X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 236mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 30V Gate-Source Threshold Voltage: 1.55V @ 250μA Max Gate Charge: 8.3nC @ 5V Max Input Capacitance: 385pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 99 mOhm @ 1.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028338-SI1070X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 236mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 30V Gate-Source Threshold Voltage: 1.55V @ 250μA Max Gate Charge: 8.3nC @ 5V Max Input Capacitance: 385pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 99 mOhm @ 1.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1070X-T1-GE3 - 028338-SI1070X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1070X-T1-GE3
028338-SI1070X-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1070X-T1-GE3 028338-SI1070X-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028338-SI1070X-T1-GE 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 236mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 30V Gate-Source Threshold Voltage: 1.55V @ 250μA Max Gate Charge: 8.3nC @ 5V Max Input Capacitance: 385pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 99 mOhm @ 1.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028338-SI1070X-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 236mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 1.55V @ 250μA
Max Gate Charge: 8.3nC @ 5V
Max Input Capacitance: 385pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 99 mOhm @ 1.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 30V 1.2A MOSFET Transistor
278-SI1070X-T1-GE3
N-Channel SMD 30V 1.2A MOSFET Transistor 278-SI1070X-T1-GE3
N-Channel MOSFET, 30V, 1.2A, 99mR, SC-89, Surface Mount Product overview: SI1070X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1070X-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 30V, 1.2A, 99mR, SC-89, Surface Mount Product overview: SI1070X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1070X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI1070X-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1070X-T1-GE3DKR-ND
Single FETs, MOSFETs SI1070X-T1-GE3DKR-ND
N-Channel 30V 1.2A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)

N-Channel 30V 1.2A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Single FETs, MOSFETs - SI1070X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1070X-T1-GE3TR-ND
Single FETs, MOSFETs SI1070X-T1-GE3TR-ND
N-Channel 30V 1.2A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)

N-Channel 30V 1.2A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Single FETs, MOSFETs - SI1070X-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1070X-T1-GE3CT-ND
Single FETs, MOSFETs SI1070X-T1-GE3CT-ND
N-Channel 30V 1.2A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)

N-Channel 30V 1.2A (Ta) 236mW (Ta) Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
Mosfet, N-Ch, 30V, 1.2A, Sc-89 Rohs Compliant Vishay - 57AJ0422 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 1.2A, Sc-89 Rohs Compliant Vishay
57AJ0422
Mosfet, N-Ch, 30V, 1.2A, Sc-89 Rohs Compliant Vishay 57AJ0422
MOSFET, N-CH, 30V, 1.2A, SC-89 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 1.2A, SC-89 ROHS COMPLIANT: YES

Supplier's Site
Mosfet, N Channel, 30V, 1.2A, Sc-89-6, Full Reel; Channel Type Vishay - 11X2604 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 1.2A, Sc-89-6, Full Reel; Channel Type Vishay
11X2604
Mosfet, N Channel, 30V, 1.2A, Sc-89-6, Full Reel; Channel Type Vishay 11X2604
MOSFET, N CHANNEL, 30V, 1.2A, SC-89-6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:236mW RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 1.2A, SC-89-6, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:1.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:236mW RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 12V Vgs SC89-6

MOSFET 30V Vds 12V Vgs SC89-6

Buy Now Datasheet
MOSFET 30V 1.2A 0.236W 99mohm @ 4.5V - 880-SI1070X-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V 1.2A 0.236W 99mohm @ 4.5V
880-SI1070X-T1-GE3
MOSFET 30V 1.2A 0.236W 99mohm @ 4.5V 880-SI1070X-T1-GE3
MOSFET 30V 1.2A 0.236W 99mohm @ 4.5V

MOSFET 30V 1.2A 0.236W 99mohm @ 4.5V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1070X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1070X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1070X-T1-GE3
MOSFET N-CH 30V 1.2A SC89-6

MOSFET N-CH 30V 1.2A SC89-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 028338-SI1070X-T1-GE3 278-SI1070X-T1-GE3 SI1070X-T1-GE3DKR-ND 57AJ0422 11X2604 SI1070X-T1-GE3 880-SI1070X-T1-GE3 SI1070X-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1070X-T1-GE3 N-Channel SMD 30V 1.2A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 30V, 1.2A, Sc-89 Rohs Compliant Vishay Mosfet, N Channel, 30V, 1.2A, Sc-89-6, Full Reel; Channel Type Vishay MOSFET MOSFET 30V 1.2A 0.236W 99mohm @ 4.5V Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 236 milliwatts 236 milliwatts 236 milliwatts 236 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SC-89-6 SOT-563, SOT-666 TO-3 TO-3 2.5V, 4.5V
Unlock Full Specs
to access all available technical data