ROHM Semiconductor USA, LLC 30V 7A MOSFET Transistor SH8K3TB1

Description
MOSFET 2N-CH 30V 7A 8SOP Product overview: SH8K3TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8K3TB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 7A 8SOP Product overview: SH8K3TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8K3TB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7A MOSFET Transistor
289-SH8K3TB1
30V 7A MOSFET Transistor 289-SH8K3TB1
MOSFET 2N-CH 30V 7A 8SOP Product overview: SH8K3TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8K3TB1 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 7A 8SOP Product overview: SH8K3TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8K3TB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 846-SH8K3TB1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SH8K3TB1TR-ND
FET, MOSFET Arrays 846-SH8K3TB1TR-ND
Mosfet Array

Mosfet Array

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8K3TB1 - 1095648-SH8K3TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8K3TB1
1095648-SH8K3TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8K3TB1 1095648-SH8K3TB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 1095648-SH8K3TB1 Packaging: Cut Reel Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 11.8nC @ 5V Max Input Capacitance: 600pF @ 10V Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1095648-SH8K3TB1
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 11.8nC @ 5V
Max Input Capacitance: 600pF @ 10V
Maximum Rds On at Id,Vgs: 24 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SH8K3TB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SH8K3TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SH8K3TB1
MOSFET 2N-CH 30V 7A 8SOP

MOSFET 2N-CH 30V 7A 8SOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
SH8K3TB1
MOSFET SH8K3TB1
MOSFET Nch+Nch 30V 7A MOSFET

MOSFET Nch+Nch 30V 7A MOSFET

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SH8K3TB1 846-SH8K3TB1TR-ND 1095648-SH8K3TB1 SH8K3TB1 SH8K3TB1
Product Name 30V 7A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8K3TB1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0050 kS
PD 2 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data