Vishay Precision Group Single FETs, MOSFETs SI2312CDS-T1-GE3

Description
N-Channel 20V 6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 20V 6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2312CDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2312CDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2312CDS-T1-GE3CT-ND
N-Channel 20V 6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2312CDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2312CDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2312CDS-T1-GE3TR-ND
N-Channel 20V 6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2312CDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2312CDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2312CDS-T1-GE3DKR-ND
N-Channel 20V 6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 20V 6A (Tc) 1.25W (Ta), 2.1W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
SMD 20V 6A SOT-23 MOSFET Transistor
278-SI2312CDS-T1-GE3
SMD 20V 6A SOT-23 MOSFET Transistor 278-SI2312CDS-T1-GE3
N-CH JFET, 20V, 6A, SOT-23-3, Surface Mount Product overview: SI2312CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 6A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2312CDS-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH JFET, 20V, 6A, SOT-23-3, Surface Mount Product overview: SI2312CDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 6A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2312CDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2312CDS-T1-GE3 - 028379-SI2312CDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2312CDS-T1-GE3
028379-SI2312CDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2312CDS-T1-GE3 028379-SI2312CDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028379-SI2312CDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta), 2.1W (Tc) Family Name: Si2312CDS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 865pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 31.8 mOhm @ 5A, 4.5V Alternative Parts (Cross-Reference): DMN2104L; IRLML2502; FDN371N-NL; PMV28UN,215; Introduction Date: March 23, 2010 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 028379-SI2312CDS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta), 2.1W (Tc)
Family Name: Si2312CDS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 18nC @ 5V
Max Input Capacitance: 865pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 31.8 mOhm @ 5A, 4.5V
Alternative Parts (Cross-Reference): DMN2104L; IRLML2502; FDN371N-NL; PMV28UN,215;
Introduction Date: March 23, 2010
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices

Buy Now Datasheet
Mosfet,n Ch,20V,6A,diode,sot23; Transistor Polarity Vishay - 23T8496 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Ch,20V,6A,diode,sot23; Transistor Polarity Vishay
23T8496
Mosfet,n Ch,20V,6A,diode,sot23; Transistor Polarity Vishay 23T8496
MOSFET,N CH,20V,6A,DIODE,SOT2 3; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:20V; On Resistance Rds(on):26500µohm; Rds(on) Test Voltage Vgs:4.5V; Power Dissipation Pd:1.25W; Operating RoHS Compliant: Yes

MOSFET,N CH,20V,6A,DIODE,SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:20V; On Resistance Rds(on):26500µohm; Rds(on) Test Voltage Vgs:4.5V; Power Dissipation Pd:1.25W; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet,n Channel,20V,6A,diode,sot23; Channel Type Vishay - 87W5911 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,20V,6A,diode,sot23; Channel Type Vishay
87W5911
Mosfet,n Channel,20V,6A,diode,sot23; Channel Type Vishay 87W5911
MOSFET,N CHANNEL,20V,6A,DIODE ,SOT23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:450mV; MSL:- RoHS Compliant: Yes

MOSFET,N CHANNEL,20V,6A,DIODE,SOT23; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:450mV; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet,n Channel,20V,6A,diode,sot23, Full Reel; Channel Type Vishay - 86R3868 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,20V,6A,diode,sot23, Full Reel; Channel Type Vishay
86R3868
Mosfet,n Channel,20V,6A,diode,sot23, Full Reel; Channel Type Vishay 86R3868
MOSFET,N CHANNEL,20V,6A,DIODE ,SOT23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.25W; MSL:- RoHS Compliant: Yes

MOSFET,N CHANNEL,20V,6A,DIODE,SOT23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.25W; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 6A, Sot-23 Rohs Compliant Vishay - 96AJ0109 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 6A, Sot-23 Rohs Compliant Vishay
96AJ0109
Mosfet, N-Ch, 20V, 6A, Sot-23 Rohs Compliant Vishay 96AJ0109
MOSFET, N-CH, 20V, 6A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 6A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
MOSFET 20V Vds 8V Vgs SOT-23

MOSFET 20V Vds 8V Vgs SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - SI2312CDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2312CDS-T1-GE3
Single FETs, MOSFETs SI2312CDS-T1-GE3
MOSFET N-CH 20V 6A SOT23-3

MOSFET N-CH 20V 6A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2312CDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2312CDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2312CDS-T1-GE3
MOSFET N-CH 20V 6A SOT23-3

MOSFET N-CH 20V 6A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2312CDS-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI2312CDS-T1-GE3
20V 6A 31.8mΩ@4.5V,5A 1V@250uA N Channel SOT-23 MOSFETs ROHS

20V 6A 31.8mΩ@4.5V,5A 1V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI2312CDS-T1-GE3CT-ND 278-SI2312CDS-T1-GE3 028379-SI2312CDS-T1-GE3 23T8496 87W5911 86R3868 96AJ0109 SI2312CDS-T1-GE3 SI2312CDS-T1-GE3 SI2312CDS-T1-GE3 SI2312CDS-T1-GE3
Product Name Single FETs, MOSFETs SMD 20V 6A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2312CDS-T1-GE3 Mosfet,n Ch,20V,6A,diode,sot23; Transistor Polarity Vishay Mosfet,n Channel,20V,6A,diode,sot23; Channel Type Vishay Mosfet,n Channel,20V,6A,diode,sot23, Full Reel; Channel Type Vishay Mosfet, N-Ch, 20V, 6A, Sot-23 Rohs Compliant Vishay MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3 TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
PD 2100 milliwatts 1250 to 2100 milliwatts 1250 milliwatts 1250 milliwatts 1250 milliwatts 1250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
40V 75A TO220 MOSFET Transistor - 278-AUIRF4104 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 140000 milliwatts
View Details
5 suppliers