MOSFET N/P-CH 30V 5A/4.5A 8SOP Product overview: SH8M12TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8M12TB1 can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 30V 5A, 4.5A 2W Surface Mount 8-SOP
MOSFET N/P-CH 30V 5A/4.5A 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-SH8M12TB1 | SH8M12TB1-ND | SH8M12TB1 | SH8M12TB1 |
| Product Name | 30V 5A 4.5A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||
| PD | 2 milliwatts |