Vishay Intertechnology, Inc. FET, MOSFET Arrays SI1913EDH-T1-E3

Description
Mosfet Array 2 P-Channel (Dual) 20V 880mA 570mW Surface Mount SC-70-6
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 880mA 570mW Surface Mount SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI1913EDH-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1913EDH-T1-E3TR-ND
FET, MOSFET Arrays SI1913EDH-T1-E3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 880mA 570mW Surface Mount SC-70-6

Mosfet Array 2 P-Channel (Dual) 20V 880mA 570mW Surface Mount SC-70-6

Buy Now Datasheet
Singapore, Singapore
20V 0.88A MOSFET Transistor
289-SI1913EDH-T1-E3
20V 0.88A MOSFET Transistor 289-SI1913EDH-T1-E3
MOSFET 2P-CH 20V 0.88A SC70-6 Product overview: SI1913EDH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.88A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.88A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1913EDH-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 0.88A SC70-6 Product overview: SI1913EDH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.88A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.88A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1913EDH-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1913EDH-T1-E3 - 113408-SI1913EDH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1913EDH-T1-E3
113408-SI1913EDH-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1913EDH-T1-E3 113408-SI1913EDH-T1-E3
Manufacturer: Vishay Win Source Part Number: 113408-SI1913EDH-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 570mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 880mA Gate-Source Threshold Voltage: 450mV @ 100μA Max Gate Charge: 1.8nC @ 4.5V Maximum Rds On at Id,Vgs: 490 mOhm @ 880mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 113408-SI1913EDH-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 570mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 880mA
Gate-Source Threshold Voltage: 450mV @ 100μA
Max Gate Charge: 1.8nC @ 4.5V
Maximum Rds On at Id,Vgs: 490 mOhm @ 880mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - SI1913EDH-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1913EDH-T1-E3
FET, MOSFET Arrays SI1913EDH-T1-E3
MOSFET 2P-CH 20V 0.88A SC70-6

MOSFET 2P-CH 20V 0.88A SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1913EDH-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1913EDH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1913EDH-T1-E3
MOSFET 2P-CH 20V 0.88A SC70-6

MOSFET 2P-CH 20V 0.88A SC70-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI1913EDH-T1-E3TR-ND 289-SI1913EDH-T1-E3 113408-SI1913EDH-T1-E3 SI1913EDH-T1-E3 SI1913EDH-T1-E3
Product Name FET, MOSFET Arrays 20V 0.88A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1913EDH-T1-E3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT3; SC-70-6 (SOT-363) 6-TSSOP, SC-88, SOT-363
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity P-Channel P-Channel; 2 P-Channel (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ44Z - 1020789-AUIRFZ44Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 80000 milliwatts
View Details
5 suppliers