Win Source Part Number: 1097560-SI2333-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 150mOhm @ 500mA, 1.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 350mW (Tc)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Gate Charge (Qg) (Max) @ Vgs: 2 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1275 pF @ 6 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SI2333-TPSI2333TP;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: SI2333-TPMSCT,SI2333
Base Product Number: SI2333
Drive Voltage (Max Rds On, Min Rds On): 4.5V
P-Channel 12V 6A (Tc) 350mW (Tc) Surface Mount SOT-23
P-Channel 12V 6A (Tc) 350mW (Tc) Surface Mount SOT-23
P-Channel 12V 6A (Tc) 350mW (Tc) Surface Mount SOT-23
MOSFET P-CH 12V 6A SOT23 Product overview: SI2333-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2333-TP can be used for catalog matching and distributor lookup.
12V 6A 28mΩ@4.5V,5A 350mW 1V@250uA P Channel SOT-23 MOSFETs ROHS
MOSFET P-CH 12V 6A SOT23
P-CHANNEL MOSFET, SOT-23 PACKAGE
MOSFET P-CH 12V 6A SOT23
MOSFET P-Channel MOSFET, SOT-23 package
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1097560-SI2333-TP | SI2333-TPMSDKR-ND | 278-SI2333-TP | SI2333-TP | SI2333-TP | 543-SI2333-TP | SI2333-TP | SI2333-TP |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 12V 6A SOT23 MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | P-CHANNEL MOSFET, SOT-23 PACKAGE | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| PD | 350 milliwatts | 1.1 milliwatts | 350 milliwatts | 350 milliwatts | 350 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| MOSFET Operating Mode | Enhancement |