Trans MOSFET P-CH 30V 3.7A 3-Pin SOT-23 T/R Product overview: SI2371EDS-T1-BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.7A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2371EDS-T1-BE3
P-Channel 30V 3.7A (Ta), 4.8A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 30V 3.7A (Ta), 4.8A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
P-Channel 30V 3.7A (Ta), 4.8A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
Win Source Part Number: 1341131-SI2371EDS-T1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Power Dissipation (Max): 1W (Ta) , 1.7W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 3.7A (Ta) , 4.8A (Tc)
Rds On (Max) @ Id, Vgs: 45mOhm @ 3.7A, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
P-CHANNEL 30-V (D-S) MOSFET
P-CHANNEL 30-V (D-S) MOSFET
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI2371EDS-T1-BE3 | 742-SI2371EDS-T1-BE3CT-ND | 1341131-SI2371EDS-T1-BE3 | SI2371EDS-T1-BE3 | SI2371EDS-T1-BE3 |
| Product Name | 30V 3.7A SOT-23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 1000 milliwatts | 1000 to 1700 milliwatts | 1000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel |