Vishay Precision Group SMD 20V 660mA MOSFET Transistor SI1902DL-T1-E3

Description
2-Ch N-Ch JFET, 20V, 660mA, 385mR, SC-70, Surface Mount Product overview: SI1902DL-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 660mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 660mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1902DL-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch N-Ch JFET, 20V, 660mA, 385mR, SC-70, Surface Mount Product overview: SI1902DL-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 660mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 660mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1902DL-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 660mA MOSFET Transistor
278-SI1902DL-T1-E3
SMD 20V 660mA MOSFET Transistor 278-SI1902DL-T1-E3
2-Ch N-Ch JFET, 20V, 660mA, 385mR, SC-70, Surface Mount Product overview: SI1902DL-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 660mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 660mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1902DL-T1-E3 can be used for catalog matching and distributor lookup.

2-Ch N-Ch JFET, 20V, 660mA, 385mR, SC-70, Surface Mount Product overview: SI1902DL-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 660mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 660mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1902DL-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1902DL-T1-E3 - 028352-SI1902DL-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1902DL-T1-E3
028352-SI1902DL-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1902DL-T1-E3 028352-SI1902DL-T1-E3
Manufacturer: Vishay Win Source Part Number: 028352-SI1902DL-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si1902DL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 270mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 660mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.2nC @ 4.5V Maximum Rds On at Id,Vgs: 385 mOhm @ 660mA, 4.5V Alternative Parts (Cross-Reference): AO7800; BSD235NH6327XTSA1; BSD235NL6327ZT; Introduction Date: June 05, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028352-SI1902DL-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: Si1902DL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 270mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 660mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.2nC @ 4.5V
Maximum Rds On at Id,Vgs: 385 mOhm @ 660mA, 4.5V
Alternative Parts (Cross-Reference): AO7800; BSD235NH6327XTSA1; BSD235NL6327ZT;
Introduction Date: June 05, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI1902DL-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1902DL-T1-E3DKR-ND
FET, MOSFET Arrays SI1902DL-T1-E3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 660mA 270mW Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 660mA 270mW Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1902DL-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1902DL-T1-E3TR-ND
FET, MOSFET Arrays SI1902DL-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 660mA 270mW Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 660mA 270mW Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1902DL-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1902DL-T1-E3CT-ND
FET, MOSFET Arrays SI1902DL-T1-E3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 660mA 270mW Surface Mount SC-70-6

Mosfet Array 2 N-Channel (Dual) 20V 660mA 270mW Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1902DL-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1902DL-T1-E3
FET, MOSFET Arrays SI1902DL-T1-E3
MOSFET 2N-CH 20V 0.66A SC70-6

MOSFET 2N-CH 20V 0.66A SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1902DL-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1902DL-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1902DL-T1-E3
MOSFET 2N-CH 20V 0.66A SC70-6

MOSFET 2N-CH 20V 0.66A SC70-6

Supplier's Site
Fort Worth, TX, USA
MOSFET, Dual, N-Channel, 20V, 0.70A, SOT-363
70026095
MOSFET, Dual, N-Channel, 20V, 0.70A, SOT-363 70026095
MOSFET, Dual, N-Channel, 20V, 0.70A, SOT-363

MOSFET, Dual, N-Channel, 20V, 0.70A, SOT-363

Supplier's Site
Dual N Channel Mosfet, Full Reel; Transistor Polarity Vishay - 35K3450 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, Full Reel; Transistor Polarity Vishay
35K3450
Dual N Channel Mosfet, Full Reel; Transistor Polarity Vishay 35K3450
DUAL N CHANNEL MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:700mA; On Resistance Rds(on):0.385ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:700mA; On Resistance Rds(on):0.385ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site
Dual N Channel Mosfet, 20V, Sc-70; Transistor Polarity Vishay - 06J7550 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, Sc-70; Transistor Polarity Vishay
06J7550
Dual N Channel Mosfet, 20V, Sc-70; Transistor Polarity Vishay 06J7550
DUAL N CHANNEL MOSFET, 20V, SC-70; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:660mA; On Resistance Rds(on):0.32ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, SC-70; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:660mA; On Resistance Rds(on):0.32ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 0.70A

MOSFET 20V 0.70A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI1902DL-T1-E3 028352-SI1902DL-T1-E3 SI1902DL-T1-E3DKR-ND SI1902DL-T1-E3 SI1902DL-T1-E3 70026095 35K3450 06J7550 SI1902DL-T1-E3
Product Name SMD 20V 660mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1902DL-T1-E3 FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Dual, N-Channel, 20V, 0.70A, SOT-363 Dual N Channel Mosfet, Full Reel; Transistor Polarity Vishay Dual N Channel Mosfet, 20V, Sc-70; Transistor Polarity Vishay MOSFET
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel N-Channel
PD 270 milliwatts 270 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Package Type SOT3; SC-70-6 (SOT-363) 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3 TO-3
Unlock Full Specs
to access all available technical data