P-channel MOSFET in DFN1006-3 package with a -20 V drain-source voltage rating, continuous drain current of -0.95 A at 25°C, and power dissipation of 0.78 W. Thermal resistance is 160°C/W junction to ambient. Operating and storage junction temperature range is -55°C to +150°C. RoHS compliant and halogen free. ESD protected up to 2 kV (HBM).
P-CHANNEL MOSFET,DFN1006-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI06P02KL3-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |