Micro Commercial Components Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs SI2101-TP

Description
Win Source Part Number: 1351755-SI2101-TP Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Power Dissipation (Max): 290mW Mounting Type: Surface Mount Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Micro Commercial Co Base Product Number: SI2101 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Current - Continuous Drain (Id) @ 25°C: 1.4A (Tj) Rds On (Max) @ Id, Vgs: 100mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1.2V @ 250µA Input Capacitance (Ciss) (Max) @ Vds: 640 pF @ 8 V
Request a Quote Datasheet
Description
Win Source Part Number: 1351755-SI2101-TP Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Power Dissipation (Max): 290mW Mounting Type: Surface Mount Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Micro Commercial Co Base Product Number: SI2101 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Current - Continuous Drain (Id) @ 25°C: 1.4A (Tj) Rds On (Max) @ Id, Vgs: 100mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1.2V @ 250µA Input Capacitance (Ciss) (Max) @ Vds: 640 pF @ 8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1351755-SI2101-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1351755-SI2101-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1351755-SI2101-TP
Win Source Part Number: 1351755-SI2101-TP Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Power Dissipation (Max): 290mW Mounting Type: Surface Mount Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Micro Commercial Co Base Product Number: SI2101 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Current - Continuous Drain (Id) @ 25°C: 1.4A (Tj) Rds On (Max) @ Id, Vgs: 100mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1.2V @ 250µA Input Capacitance (Ciss) (Max) @ Vds: 640 pF @ 8 V

Win Source Part Number: 1351755-SI2101-TP
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Power Dissipation (Max): 290mW
Mounting Type: Surface Mount
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Base Product Number: SI2101
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Current - Continuous Drain (Id) @ 25°C: 1.4A (Tj)
Rds On (Max) @ Id, Vgs: 100mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Input Capacitance (Ciss) (Max) @ Vds: 640 pF @ 8 V

Buy Now Datasheet
Single FETs, MOSFETs - SI2101-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2101-TPMSTR-ND
Single FETs, MOSFETs SI2101-TPMSTR-ND
P-Channel 20V 1.4A (Tj) 290mW Surface Mount SOT-323

P-Channel 20V 1.4A (Tj) 290mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
20V 1.4A MOSFET Transistor
278-SI2101-TP
20V 1.4A MOSFET Transistor 278-SI2101-TP
MOSFET P-CH 20V 1.4A SOT323 Product overview: SI2101-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2101-TP can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 1.4A SOT323 Product overview: SI2101-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2101-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch -20Vds Enh FET 0.29W -1.4A -3.0A

MOSFET P-Ch -20Vds Enh FET 0.29W -1.4A -3.0A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2101-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2101-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2101-TP
MOSFET P-CH 20V 1.4A SOT323

MOSFET P-CH 20V 1.4A SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1351755-SI2101-TP SI2101-TPMSTR-ND 278-SI2101-TP SI2101-TP SI2101-TP
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs 20V 1.4A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data