The SI2102AHE3 is an AEC-Q101 qualified N-channel MOSFET in a SOT-323 package, designed for surface-mount applications. It has a continuous drain current rating of 1.6 A at 70°C, a drain-source voltage rating of 20 V, and a maximum power dissipation of 357 mW. The device features a typical on-resistance of 80 mΩ at 4.5 V gate voltage and 2.5 A drain current. Its thermal resistance is 350°C/W, and it operates from -55°C to +150°C. The MOSFET is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability requirements.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI2102AHE3-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |