Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1553CDL-T1-GE3 SI1553CDL-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028349-SI1553CDL-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 340mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 700mA, 500mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.8nC @ 10V Max Input Capacitance: 38pF @ 10V Maximum Rds On at Id,Vgs: 390 mOhm @ 700mA, 4.5V Alternative Parts (Cross-Reference): DMG1016UDW-7; PMGD290UCEA; PMGD290UCEAX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028349-SI1553CDL-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 340mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 700mA, 500mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.8nC @ 10V Max Input Capacitance: 38pF @ 10V Maximum Rds On at Id,Vgs: 390 mOhm @ 700mA, 4.5V Alternative Parts (Cross-Reference): DMG1016UDW-7; PMGD290UCEA; PMGD290UCEAX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1553CDL-T1-GE3 - 028349-SI1553CDL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1553CDL-T1-GE3
028349-SI1553CDL-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1553CDL-T1-GE3 028349-SI1553CDL-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028349-SI1553CDL-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 340mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 700mA, 500mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.8nC @ 10V Max Input Capacitance: 38pF @ 10V Maximum Rds On at Id,Vgs: 390 mOhm @ 700mA, 4.5V Alternative Parts (Cross-Reference): DMG1016UDW-7; PMGD290UCEA; PMGD290UCEAX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028349-SI1553CDL-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 340mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 700mA, 500mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.8nC @ 10V
Max Input Capacitance: 38pF @ 10V
Maximum Rds On at Id,Vgs: 390 mOhm @ 700mA, 4.5V
Alternative Parts (Cross-Reference): DMG1016UDW-7; PMGD290UCEA; PMGD290UCEAX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI1553CDL-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1553CDL-T1-GE3TR-ND
FET, MOSFET Arrays SI1553CDL-T1-GE3TR-ND
Mosfet Array N and P-Channel 20V 700mA, 500mA 340mW Surface Mount SC-70-6

Mosfet Array N and P-Channel 20V 700mA, 500mA 340mW Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1553CDL-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1553CDL-T1-GE3DKR-ND
FET, MOSFET Arrays SI1553CDL-T1-GE3DKR-ND
Mosfet Array N and P-Channel 20V 700mA, 500mA 340mW Surface Mount SC-70-6

Mosfet Array N and P-Channel 20V 700mA, 500mA 340mW Surface Mount SC-70-6

Buy Now Datasheet
FET, MOSFET Arrays - SI1553CDL-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1553CDL-T1-GE3CT-ND
FET, MOSFET Arrays SI1553CDL-T1-GE3CT-ND
Mosfet Array N and P-Channel 20V 700mA, 500mA 340mW Surface Mount SC-70-6

Mosfet Array N and P-Channel 20V 700mA, 500mA 340mW Surface Mount SC-70-6

Buy Now Datasheet
MOSFETs - 8123094 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123094
MOSFETs 8123094
Trans MOSFET N/P-CH 20V 0.7A/0.4A 6-Pin

Trans MOSFET N/P-CH 20V 0.7A/0.4A 6-Pin

Supplier's Site
MOSFETs - 8123094P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123094P
MOSFETs 8123094P
Trans MOSFET N/P-CH 20V 0.7A/0.4A 6-Pin

Trans MOSFET N/P-CH 20V 0.7A/0.4A 6-Pin

Supplier's Site
MOSFETs - 1656904 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656904
MOSFETs 1656904
Trans MOSFET N/P-CH 20V 0.7A/0.4A 6-Pin

Trans MOSFET N/P-CH 20V 0.7A/0.4A 6-Pin

Supplier's Site
Singapore, Singapore
20V 500mA SOT-23 MOSFET Transistor
278-SI1553CDL-T1-GE3
20V 500mA SOT-23 MOSFET Transistor 278-SI1553CDL-T1-GE3
2-Ch N/P-Ch Si JFET, 20V, 500mA, 850mR, SOT-23 Product overview: SI1553CDL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 500mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1553CDL-T1-GE3 can be used for catalog matching and distributor lookup.

2-Ch N/P-Ch Si JFET, 20V, 500mA, 850mR, SOT-23 Product overview: SI1553CDL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 500mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 500mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1553CDL-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI1553CDL-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1553CDL-T1-GE3
FET, MOSFET Arrays SI1553CDL-T1-GE3
MOSFET N/P-CH 20V SC70-6

MOSFET N/P-CH 20V SC70-6

Supplier's Site Datasheet
MOSFET -20V Vds 12V Vgs SC70-6 N&P PAIR

MOSFET -20V Vds 12V Vgs SC70-6 N&P PAIR

Buy Now Datasheet
Mosfet, N & P-Ch, 20V, 0.7A, 150Deg C; Transistor Polarity Vishay - 70AC6491 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N & P-Ch, 20V, 0.7A, 150Deg C; Transistor Polarity Vishay
70AC6491
Mosfet, N & P-Ch, 20V, 0.7A, 150Deg C; Transistor Polarity Vishay 70AC6491
MOSFET, N & P-CH, 20V, 0.7A, 150DEG C; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:700mA; On Resistance Rds(on):0.325ohm; Transistor Mounting:Surface Mount; MSL:- RoHS Compliant: Yes

MOSFET, N & P-CH, 20V, 0.7A, 150DEG C; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:700mA; On Resistance Rds(on):0.325ohm; Transistor Mounting:Surface Mount; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1553CDL-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1553CDL-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1553CDL-T1-GE3
MOSFET N/P-CH 20V 0.7A SC70-6

MOSFET N/P-CH 20V 0.7A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 028349-SI1553CDL-T1-GE3 SI1553CDL-T1-GE3TR-ND 8123094 8123094P 278-SI1553CDL-T1-GE3 SI1553CDL-T1-GE3 SI1553CDL-T1-GE3 70AC6491 SI1553CDL-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1553CDL-T1-GE3 FET, MOSFET Arrays MOSFETs MOSFETs 20V 500mA SOT-23 MOSFET Transistor FET, MOSFET Arrays MOSFET Mosfet, N & P-Ch, 20V, 0.7A, 150Deg C; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel N-Channel; P-Channel P-Channel; N and P-Channel
V(BR)DSS 20 volts 20 volts
PD 340 milliwatts 340 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SC-70-6 (SOT-363) 6-TSSOP, SC-88, SOT-363 Sot-363 (sc-88) SC-88 6-TSSOP, SC-88, SOT-363 TO-3
Unlock Full Specs
to access all available technical data