20V N-CH (DS) 2.5V RATED TRENCH - Tape and Reel Product overview: SI1400DL-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1400DL-T1-GE3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1095681-SI1400DL-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 568mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 600mV @ 250μA (Min)
Max Gate Charge: 4nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 150 mOhm @ 1.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
N-Channel 20V 1.6A (Ta) 568mW (Ta) Surface Mount SC-70-6
MOSFET N-CH 20V 1.6A SC70-6
MOSFET N-CH 20V 1.6A SC-70-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SI1400DL-T1-GE3 | 1095681-SI1400DL-T1-GE3 | SI1400DL-T1-GE3TR-ND | SI1400DL-T1-GE3 | 880-SI1400DL-T1-GE3 |
| Product Name | 20V 2.5V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1400DL-T1-GE3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 20V 1.6A SC-70-6 |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| PD | 568 milliwatts | 568 milliwatts | 568 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| V(BR)DSS | 20 volts | 20 volts | |||
| Package Type | SOT3; SC-70-6 (SOT-363) | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 |