Vishay Precision Group N-Channel 40V 3A MOSFET Transistor SI2318DS-T1-E3

Description
N-Channel MOSFET, 40V, 3A, 45mR Rds(on), TO-236 SM Product overview: SI2318DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2318DS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 40V, 3A, 45mR Rds(on), TO-236 SM Product overview: SI2318DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2318DS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 3A MOSFET Transistor
278-SI2318DS-T1-E3
N-Channel 40V 3A MOSFET Transistor 278-SI2318DS-T1-E3
N-Channel MOSFET, 40V, 3A, 45mR Rds(on), TO-236 SM Product overview: SI2318DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2318DS-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 40V, 3A, 45mR Rds(on), TO-236 SM Product overview: SI2318DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2318DS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2318DS-T1-E3 - 105197-SI2318DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2318DS-T1-E3
105197-SI2318DS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2318DS-T1-E3 105197-SI2318DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 105197-SI2318DS-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 540pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 3.9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Motor Drive & Control

Manufacturer: Vishay
Win Source Part Number: 105197-SI2318DS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 540pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 3.9A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Motor Drive & Control

Buy Now Datasheet
Single FETs, MOSFETs - SI2318DS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2318DS-T1-E3CT-ND
Single FETs, MOSFETs SI2318DS-T1-E3CT-ND
N-Channel 40V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 40V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2318DS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2318DS-T1-E3TR-ND
Single FETs, MOSFETs SI2318DS-T1-E3TR-ND
N-Channel 40V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 40V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2318DS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2318DS-T1-E3DKR-ND
Single FETs, MOSFETs SI2318DS-T1-E3DKR-ND
N-Channel 40V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 40V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 6A

MOSFET 40V 6A

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2318DS-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs SI2318DS-T1-E3
40V 3A 750mW 45mΩ@10V,3.9A 3V@250uA N Channel SOT-23 MOSFETs ROHS

40V 3A 750mW 45mΩ@10V,3.9A 3V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2318DS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2318DS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2318DS-T1-E3
MOSFET N-CH 40V 3A SOT23-3

MOSFET N-CH 40V 3A SOT23-3

Supplier's Site
N Channel Mosfet, 40V, 3.9A, To-236; Channel Type Vishay - 06J7580 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 3.9A, To-236; Channel Type Vishay
06J7580
N Channel Mosfet, 40V, 3.9A, To-236; Channel Type Vishay 06J7580
N CHANNEL MOSFET, 40V, 3.9A, TO-236; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:3.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 3.9A, TO-236; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:3.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 40V, 3.9A, To-236, Full Reel; Channel Type Vishay - 85W0176 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 3.9A, To-236, Full Reel; Channel Type Vishay
85W0176
N Channel Mosfet, 40V, 3.9A, To-236, Full Reel; Channel Type Vishay 85W0176
N CHANNEL MOSFET, 40V, 3.9A, TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:3.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3VRoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 3.9A, TO-236, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:3.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3VRoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI2318DS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2318DS-T1-E3
Single FETs, MOSFETs SI2318DS-T1-E3
MOSFET N-CH 40V 3A SOT23-3

MOSFET N-CH 40V 3A SOT23-3

Supplier's Site Datasheet
40V 3A 750mW 45mΩ@10V,3.9A 3V@250uA N Channel SOT-23(SOT-23-3) MOSFETs ROHS - 17930-SI2318DS-T1-E3 - Utmel Electronic Limited
Hong Kong, China
40V 3A 750mW 45mΩ@10V,3.9A 3V@250uA N Channel SOT-23(SOT-23-3) MOSFETs ROHS
17930-SI2318DS-T1-E3
40V 3A 750mW 45mΩ@10V,3.9A 3V@250uA N Channel SOT-23(SOT-23-3) MOSFETs ROHS 17930-SI2318DS-T1-E3
40V 3A 750mW 45mΩ@10V,3.9A 3V@250uA N Channel SOT-23(SOT-23-3) MOSFETs ROHS

40V 3A 750mW 45mΩ@10V,3.9A 3V@250uA N Channel SOT-23(SOT-23-3) MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI2318DS-T1-E3 105197-SI2318DS-T1-E3 SI2318DS-T1-E3CT-ND SI2318DS-T1-E3 SI2318DS-T1-E3 SI2318DS-T1-E3 06J7580 SI2318DS-T1-E3 17930-SI2318DS-T1-E3
Product Name N-Channel 40V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2318DS-T1-E3 Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 40V, 3.9A, To-236; Channel Type Vishay Single FETs, MOSFETs 40V 3A 750mW 45mΩ@10V,3.9A 3V@250uA N Channel SOT-23(SOT-23-3) MOSFETs ROHS
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 750 milliwatts 750 milliwatts 750 milliwatts 750 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 40 volts 40 volts 40 volts
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data