Vishay Intertechnology, Inc. Single FETs, MOSFETs SI2371EDS-T1-GE3

Description
P-Channel 30V 4.8A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23
Request a Quote Datasheet
Description
P-Channel 30V 4.8A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2371EDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2371EDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2371EDS-T1-GE3CT-ND
P-Channel 30V 4.8A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23

P-Channel 30V 4.8A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - SI2371EDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2371EDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2371EDS-T1-GE3TR-ND
P-Channel 30V 4.8A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23

P-Channel 30V 4.8A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - SI2371EDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2371EDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2371EDS-T1-GE3DKR-ND
P-Channel 30V 4.8A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23

P-Channel 30V 4.8A (Tc) 1W (Ta), 1.7W (Tc) Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
P-Channel 4.8A 30V MOSFET Transistor
278-SI2371EDS-T1-GE3
P-Channel 4.8A 30V MOSFET Transistor 278-SI2371EDS-T1-GE3
Small Signal Field-Effect Transistor, 4.8A I(D), 30V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, TO-236, 3 PIN Product overview: SI2371EDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 4.8A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.8A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2371EDS-T1-GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 4.8A I(D), 30V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, TO-236, 3 PIN Product overview: SI2371EDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 4.8A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.8A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2371EDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2371EDS-T1-GE3 - 1095759-SI2371EDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2371EDS-T1-GE3
1095759-SI2371EDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2371EDS-T1-GE3 1095759-SI2371EDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095759-SI2371EDS-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta), 1.7W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.8A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 35nC @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 45 mOhm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1095759-SI2371EDS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta), 1.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.8A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 35nC @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 45 mOhm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, P-Ch, -30V, -4.8A, Sot-23-3; Transistor Polarity Vishay - 04AJ4585 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -4.8A, Sot-23-3; Transistor Polarity Vishay
04AJ4585
Mosfet, P-Ch, -30V, -4.8A, Sot-23-3; Transistor Polarity Vishay 04AJ4585
MOSFET, P-CH, -30V, -4.8A, SOT-23-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-4.8A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.037ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -4.8A, SOT-23-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-4.8A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.037ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; Power RoHS Compliant: Yes

Supplier's Site
MOSFET -30V Vds 12V Vgs SOT-23

MOSFET -30V Vds 12V Vgs SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - SI2371EDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2371EDS-T1-GE3
Single FETs, MOSFETs SI2371EDS-T1-GE3
MOSFET P-CH 30V 4.8A SOT-23

MOSFET P-CH 30V 4.8A SOT-23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2371EDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2371EDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2371EDS-T1-GE3
MOSFET P-CH 30V 4.8A SOT-23

MOSFET P-CH 30V 4.8A SOT-23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI2371EDS-T1-GE3CT-ND 278-SI2371EDS-T1-GE3 1095759-SI2371EDS-T1-GE3 04AJ4585 SI2371EDS-T1-GE3 SI2371EDS-T1-GE3 SI2371EDS-T1-GE3
Product Name Single FETs, MOSFETs P-Channel 4.8A 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2371EDS-T1-GE3 Mosfet, P-Ch, -30V, -4.8A, Sot-23-3; Transistor Polarity Vishay MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
PD 1700 milliwatts 1000 to 1700 milliwatts 1000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data