Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2337DS-T1-E3 SI2337DS-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1095750-SI2337DS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 760mW (Ta), 2.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 2.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 500pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 270 mOhm @ 1.2A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1095750-SI2337DS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 760mW (Ta), 2.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 2.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 500pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 270 mOhm @ 1.2A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2337DS-T1-E3 - 1095750-SI2337DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2337DS-T1-E3
1095750-SI2337DS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2337DS-T1-E3 1095750-SI2337DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 1095750-SI2337DS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 760mW (Ta), 2.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 2.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 500pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 270 mOhm @ 1.2A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1095750-SI2337DS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 760mW (Ta), 2.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 2.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 500pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 270 mOhm @ 1.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel 80V 1.2A SOT-23 MOSFET Transistor
278-SI2337DS-T1-E3
P-Channel 80V 1.2A SOT-23 MOSFET Transistor 278-SI2337DS-T1-E3
P-Channel MOSFET, 80V, 1.2A, 270mR, SOT-23-3 Product overview: SI2337DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 80V, 1.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 1.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2337DS-T1-E3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 80V, 1.2A, 270mR, SOT-23-3 Product overview: SI2337DS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 80V, 1.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 1.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2337DS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2337DS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2337DS-T1-E3CT-ND
Single FETs, MOSFETs SI2337DS-T1-E3CT-ND
P-Channel 80V 2.2A (Tc) 760mW (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 80V 2.2A (Tc) 760mW (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2337DS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2337DS-T1-E3DKR-ND
Single FETs, MOSFETs SI2337DS-T1-E3DKR-ND
P-Channel 80V 2.2A (Tc) 760mW (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 80V 2.2A (Tc) 760mW (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2337DS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2337DS-T1-E3TR-ND
Single FETs, MOSFETs SI2337DS-T1-E3TR-ND
P-Channel 80V 2.2A (Tc) 760mW (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 80V 2.2A (Tc) 760mW (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -80V Vds 20V Vgs SOT-23

MOSFET -80V Vds 20V Vgs SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2337DS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2337DS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2337DS-T1-E3
MOSFET P-CH 80V 2.2A SOT23-3

MOSFET P-CH 80V 2.2A SOT23-3

Supplier's Site
P Channel Mosfet, -80V, 2.2A To-236; Channel Type Vishay - 21M8886 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -80V, 2.2A To-236; Channel Type Vishay
21M8886
P Channel Mosfet, -80V, 2.2A To-236; Channel Type Vishay 21M8886
P CHANNEL MOSFET, -80V, 2.2A TO-236; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -80V, 2.2A TO-236; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -80V, 2.2A To-236, Full Reel; Channel Type Vishay - 22M8847 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -80V, 2.2A To-236, Full Reel; Channel Type Vishay
22M8847
P Channel Mosfet, -80V, 2.2A To-236, Full Reel; Channel Type Vishay 22M8847
P CHANNEL MOSFET, -80V, 2.2A TO-236, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -80V, 2.2A TO-236, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Mosfet, P Ch, 80V, 2.2A, To-236; Transistor Polarity Vishay - 74AC1920 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, 80V, 2.2A, To-236; Transistor Polarity Vishay
74AC1920
Mosfet, P Ch, 80V, 2.2A, To-236; Transistor Polarity Vishay 74AC1920
MOSFET, P CH, 80V, 2.2A, TO-236; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.2A; Drain Source Voltage Vds:-80V; On Resistance Rds(on):0.216ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

MOSFET, P CH, 80V, 2.2A, TO-236; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.2A; Drain Source Voltage Vds:-80V; On Resistance Rds(on):0.216ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI2337DS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2337DS-T1-E3
Single FETs, MOSFETs SI2337DS-T1-E3
MOSFET P-CH 80V 2.2A SOT23-3

MOSFET P-CH 80V 2.2A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1095750-SI2337DS-T1-E3 278-SI2337DS-T1-E3 SI2337DS-T1-E3CT-ND SI2337DS-T1-E3 SI2337DS-T1-E3 21M8886 74AC1920 SI2337DS-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2337DS-T1-E3 P-Channel 80V 1.2A SOT-23 MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -80V, 2.2A To-236; Channel Type Vishay Mosfet, P Ch, 80V, 2.2A, To-236; Transistor Polarity Vishay Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 80 volts 80 volts
PD 760 to 2500 milliwatts 2500 milliwatts 760 milliwatts
TJ -50 to 150 C (-58 to 302 F) -55 C (-67 F) -50 to 150 C (-58 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AIMW120R045M1XKSA1 - 860804-AIMW120R045M1XKSA1 - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; PG-TO247-3
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details