N-channel MOSFET in SOT-23 package for low-voltage signal switching, with a 30 V drain-source voltage rating, continuous drain current of 3.5 A at 25°C and 2.2 A at 100°C, and total power dissipation of 1.08 W. Junction temperature operates from -55°C to +150°C. Thermal resistance is 115°C/W. RoHS compliant with halogen-free "green" formulation. Solder pad layout dimensions are specified for standard PCB mounting.
N-CHANNEL MOSFET,SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-SI2304S-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |