Vishay Intertechnology, Inc. 20V 1.13A MOSFET Transistor SI1563DH-T1-E3

Description
MOSFET N/P-CH 20V 1.13A SC70-6 Product overview: SI1563DH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1563DH-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 20V 1.13A SC70-6 Product overview: SI1563DH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1563DH-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.13A MOSFET Transistor
289-SI1563DH-T1-E3
20V 1.13A MOSFET Transistor 289-SI1563DH-T1-E3
MOSFET N/P-CH 20V 1.13A SC70-6 Product overview: SI1563DH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1563DH-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 1.13A SC70-6 Product overview: SI1563DH-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1563DH-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1563DH-T1-E3 - 1095705-SI1563DH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1563DH-T1-E3
1095705-SI1563DH-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1563DH-T1-E3 1095705-SI1563DH-T1-E3
Manufacturer: Vishay Win Source Part Number: 1095705-SI1563DH-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: Si1563DH Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-6 (SOT-363) Maximum Power Dissipation: 570mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.13A, 880mA Gate-Source Threshold Voltage: 1V @ 100μA Max Gate Charge: 2nC @ 4.5V Maximum Rds On at Id,Vgs: 280 mOhm @ 1.13A, 4.5V Alternative Parts (Cross-Reference): PMGD290UCEA; PMGD290UCEAX; AO7600; Si1563DH-E3; Introduction Date: August 28, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1095705-SI1563DH-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: Si1563DH
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-6 (SOT-363)
Maximum Power Dissipation: 570mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.13A, 880mA
Gate-Source Threshold Voltage: 1V @ 100μA
Max Gate Charge: 2nC @ 4.5V
Maximum Rds On at Id,Vgs: 280 mOhm @ 1.13A, 4.5V
Alternative Parts (Cross-Reference): PMGD290UCEA; PMGD290UCEAX; AO7600; Si1563DH-E3;
Introduction Date: August 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - SI1563DH-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1563DH-T1-E3TR-ND
FET, MOSFET Arrays SI1563DH-T1-E3TR-ND
Mosfet Array N and P-Channel 20V 1.13A, 880mA 570mW Surface Mount SC-70-6

Mosfet Array N and P-Channel 20V 1.13A, 880mA 570mW Surface Mount SC-70-6

Buy Now Datasheet
MOSFET N/P-CH 20V 1.13A SC70-6 - 880-SI1563DH-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 20V 1.13A SC70-6
880-SI1563DH-T1-E3
MOSFET N/P-CH 20V 1.13A SC70-6 880-SI1563DH-T1-E3
MOSFET N/P-CH 20V 1.13A SC70-6

MOSFET N/P-CH 20V 1.13A SC70-6

Supplier's Site
FET, MOSFET Arrays - SI1563DH-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1563DH-T1-E3
FET, MOSFET Arrays SI1563DH-T1-E3
MOSFET N/P-CH 20V 1.13A SC70-6

MOSFET N/P-CH 20V 1.13A SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1563DH-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1563DH-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1563DH-T1-E3
MOSFET N/P-CH 20V 1.13A SC70-6

MOSFET N/P-CH 20V 1.13A SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI1563DH-T1-E3 1095705-SI1563DH-T1-E3 SI1563DH-T1-E3TR-ND 880-SI1563DH-T1-E3 SI1563DH-T1-E3 SI1563DH-T1-E3
Product Name 20V 1.13A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1563DH-T1-E3 FET, MOSFET Arrays MOSFET N/P-CH 20V 1.13A SC70-6 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SC-70-6 (SOT-363) 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity P-Channel N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL P-Channel; N and P-Channel
V(BR)DSS 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF1405ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers