Vishay Precision Group P-Channel SMD 20V 3.7A MOSFET Transistor SI2323DS-T1-GE3

Description
P-Channel JFET, 20V, 3.7A, SOT-23-3, Surface Mount Product overview: SI2323DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 3.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2323DS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET, 20V, 3.7A, SOT-23-3, Surface Mount Product overview: SI2323DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 3.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2323DS-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 20V 3.7A MOSFET Transistor
278-SI2323DS-T1-GE3
P-Channel SMD 20V 3.7A MOSFET Transistor 278-SI2323DS-T1-GE3
P-Channel JFET, 20V, 3.7A, SOT-23-3, Surface Mount Product overview: SI2323DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 3.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2323DS-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 20V, 3.7A, SOT-23-3, Surface Mount Product overview: SI2323DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 3.7A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2323DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2323DS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2323DS-T1-GE3TR-ND
Single FETs, MOSFETs SI2323DS-T1-GE3TR-ND
P-Channel 20V 3.7A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 3.7A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DS-T1-GE3 - 1095739-SI2323DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DS-T1-GE3
1095739-SI2323DS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DS-T1-GE3 1095739-SI2323DS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095739-SI2323DS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.7A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 19nC @ 4.5V Max Input Capacitance: 1020pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 39 mOhm @ 4.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1095739-SI2323DS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.7A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 19nC @ 4.5V
Max Input Capacitance: 1020pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 39 mOhm @ 4.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
P Channel Mosfet, -20V, 4.7A To-236; Channel Type Vishay - 16P3711 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 4.7A To-236; Channel Type Vishay
16P3711
P Channel Mosfet, -20V, 4.7A To-236; Channel Type Vishay 16P3711
P CHANNEL MOSFET, -20V, 4.7A TO-236; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 4.7A TO-236; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -20V, 4.7A To-236, Full Reel; Channel Type Vishay - 71T8046 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 4.7A To-236, Full Reel; Channel Type Vishay
71T8046
P Channel Mosfet, -20V, 4.7A To-236, Full Reel; Channel Type Vishay 71T8046
P CHANNEL MOSFET, -20V, 4.7A TO-236, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 4.7A TO-236, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:8V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2323DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2323DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2323DS-T1-GE3
MOSFET P-CH 20V 3.7A SOT23-3

MOSFET P-CH 20V 3.7A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 4.7A 1.25W 39 mohms @ 4.5V

MOSFET 20V 4.7A 1.25W 39 mohms @ 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - SI2323DS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2323DS-T1-GE3
Single FETs, MOSFETs SI2323DS-T1-GE3
MOSFET P-CH 20V 3.7A SOT23-3

MOSFET P-CH 20V 3.7A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI2323DS-T1-GE3 SI2323DS-T1-GE3TR-ND 1095739-SI2323DS-T1-GE3 16P3711 71T8046 SI2323DS-T1-GE3 SI2323DS-T1-GE3 SI2323DS-T1-GE3
Product Name P-Channel SMD 20V 3.7A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2323DS-T1-GE3 P Channel Mosfet, -20V, 4.7A To-236; Channel Type Vishay P Channel Mosfet, -20V, 4.7A To-236, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 750 milliwatts 750 milliwatts 750 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3 Surface Mount SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
Single FETs, MOSFETs - AUIRF1405ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers