Manufacturer: Vishay
Win Source Part Number: 100891-SI1026X-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 305mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.6nC @ 4.5V
Max Input Capacitance: 30pF @ 25V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 500mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 N-Channel (Dual) 60V 305mA 250mW Surface Mount SC-89 (SOT-563F)
MOSFET 2N-CH 60V 0.305A SC89 Product overview: SI1026X-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.305A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.305A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI1026X-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 60V 0.305A SC89
MOSFET 2N-CH 60V 0.305A SOT563F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 100891-SI1026X-T1-E3 | SI1026X-T1-E3TR-ND | 289-SI1026X-T1-E3 | SI1026X-T1-E3 | SI1026X-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1026X-T1-E3 | FET, MOSFET Arrays | 60V 0.305A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 250 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |