Vishay Precision Group Single FETs, MOSFETs SI2315BDS-T1-E3

Description
P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI2315BDS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2315BDS-T1-E3DKR-ND
Single FETs, MOSFETs SI2315BDS-T1-E3DKR-ND
P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2315BDS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2315BDS-T1-E3TR-ND
Single FETs, MOSFETs SI2315BDS-T1-E3TR-ND
P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2315BDS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2315BDS-T1-E3CT-ND
Single FETs, MOSFETs SI2315BDS-T1-E3CT-ND
P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 12V 3A (Ta) 750mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2315BDS-T1-E3 - 028381-SI2315BDS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2315BDS-T1-E3
028381-SI2315BDS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2315BDS-T1-E3 028381-SI2315BDS-T1-E3
Manufacturer: Vishay Win Source Part Number: 028381-SI2315BDS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 750mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 715pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 50 mOhm @ 3.85A, 4.5V Alternative Parts (Cross-Reference): IRLML6401TRPBF; Si2315BDS; Si2315BDS-T1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 028381-SI2315BDS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 750mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 715pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 50 mOhm @ 3.85A, 4.5V
Alternative Parts (Cross-Reference): IRLML6401TRPBF; Si2315BDS; Si2315BDS-T1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
SMD 12V 3A MOSFET Transistor
278-SI2315BDS-T1-E3
SMD 12V 3A MOSFET Transistor 278-SI2315BDS-T1-E3
P-CH JFET, 12V, 3A, 50mR, TO-236-3, SMD Product overview: SI2315BDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2315BDS-T1-E3 can be used for catalog matching and distributor lookup.

P-CH JFET, 12V, 3A, 50mR, TO-236-3, SMD Product overview: SI2315BDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2315BDS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
P Channel Mosfet, -12V, -3A, To-236; Channel Type Vishay - 06J7577 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -12V, -3A, To-236; Channel Type Vishay
06J7577
P Channel Mosfet, -12V, -3A, To-236; Channel Type Vishay 06J7577
P CHANNEL MOSFET, -12V, -3A, TO-236; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

P CHANNEL MOSFET, -12V, -3A, TO-236; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -12V, -3A, Sot-23-3, Full Reel; Channel Type Vishay - 29X0524 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -12V, -3A, Sot-23-3, Full Reel; Channel Type Vishay
29X0524
Mosfet, P Channel, -12V, -3A, Sot-23-3, Full Reel; Channel Type Vishay 29X0524
MOSFET, P CHANNEL, -12V, -3A, SOT-23-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:750mW RoHS Compliant: Yes

MOSFET, P CHANNEL, -12V, -3A, SOT-23-3, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:12V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:750mW RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2315BDS-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs SI2315BDS-T1-E3
12V 3A 50mΩ@3.85A,4.5V 750mW 900mV@250uA P Channel SOT-23-3 MOSFETs ROHS

12V 3A 50mΩ@3.85A,4.5V 750mW 900mV@250uA P Channel SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 1.8V 3.2A 1.25W

MOSFET 1.8V 3.2A 1.25W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2315BDS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2315BDS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2315BDS-T1-E3
MOSFET P-CH 12V 3A SOT23-3

MOSFET P-CH 12V 3A SOT23-3

Supplier's Site
Fort Worth, TX, USA
MOSFET, Power; P-Channel; -12 V; 8 V; 3.5 A; 1.25 W; -55 to 150 degC
70026068
MOSFET, Power; P-Channel; -12 V; 8 V; 3.5 A; 1.25 W; -55 to 150 degC 70026068
MOSFET, Power; P-Channel; -12 V; 8 V; 3.5 A; 1.25 W; -55 to 150 degC

MOSFET, Power; P-Channel; -12 V; 8 V; 3.5 A; 1.25 W; -55 to 150 degC

Supplier's Site
Single FETs, MOSFETs - SI2315BDS-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2315BDS-T1-E3
Single FETs, MOSFETs SI2315BDS-T1-E3
MOSFET P-CH 12V 3A SOT23-3

MOSFET P-CH 12V 3A SOT23-3

Supplier's Site Datasheet
SOT-23-3 MOSFETs ROHS - 17930-SI2315BDS-T1-E3 - Utmel Electronic Limited
Hong Kong, China
SOT-23-3 MOSFETs ROHS
17930-SI2315BDS-T1-E3
SOT-23-3 MOSFETs ROHS 17930-SI2315BDS-T1-E3
SOT-23-3 MOSFETs ROHS

SOT-23-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI2315BDS-T1-E3DKR-ND 028381-SI2315BDS-T1-E3 278-SI2315BDS-T1-E3 06J7577 29X0524 SI2315BDS-T1-E3 SI2315BDS-T1-E3 SI2315BDS-T1-E3 70026068 SI2315BDS-T1-E3 17930-SI2315BDS-T1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2315BDS-T1-E3 SMD 12V 3A MOSFET Transistor P Channel Mosfet, -12V, -3A, To-236; Channel Type Vishay Mosfet, P Channel, -12V, -3A, Sot-23-3, Full Reel; Channel Type Vishay Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power; P-Channel; -12 V; 8 V; 3.5 A; 1.25 W; -55 to 150 degC Single FETs, MOSFETs SOT-23-3 MOSFETs ROHS
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 12 volts 12 volts 12 volts
PD 750 milliwatts 750 milliwatts 750 milliwatts 750 milliwatts 750 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data