Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1330EDL-T1-E3 SI1330EDL-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028342-SI1330EDL-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 240mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 250mA, 10V Alternative Parts (Cross-Reference): DMN62D0LFB-7; Si1330EDL-E3; Si1330EDL-T1-E3; Si1330EDL; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028342-SI1330EDL-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 240mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 250mA, 10V Alternative Parts (Cross-Reference): DMN62D0LFB-7; Si1330EDL-E3; Si1330EDL-T1-E3; Si1330EDL; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1330EDL-T1-E3 - 028342-SI1330EDL-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1330EDL-T1-E3
028342-SI1330EDL-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1330EDL-T1-E3 028342-SI1330EDL-T1-E3
Manufacturer: Vishay Win Source Part Number: 028342-SI1330EDL-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 240mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.6nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 Ohm @ 250mA, 10V Alternative Parts (Cross-Reference): DMN62D0LFB-7; Si1330EDL-E3; Si1330EDL-T1-E3; Si1330EDL; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028342-SI1330EDL-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 240mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.6nC @ 4.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 Ohm @ 250mA, 10V
Alternative Parts (Cross-Reference): DMN62D0LFB-7; Si1330EDL-E3; Si1330EDL-T1-E3; Si1330EDL;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI1330EDL-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1330EDL-T1-E3CT-ND
Single FETs, MOSFETs SI1330EDL-T1-E3CT-ND
N-Channel 60V 240mA (Ta) 280mW (Ta) Surface Mount SC-70-3

N-Channel 60V 240mA (Ta) 280mW (Ta) Surface Mount SC-70-3

Buy Now Datasheet
Single FETs, MOSFETs - SI1330EDL-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1330EDL-T1-E3TR-ND
Single FETs, MOSFETs SI1330EDL-T1-E3TR-ND
N-Channel 60V 240mA (Ta) 280mW (Ta) Surface Mount SC-70-3

N-Channel 60V 240mA (Ta) 280mW (Ta) Surface Mount SC-70-3

Buy Now Datasheet
Single FETs, MOSFETs - SI1330EDL-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI1330EDL-T1-E3DKR-ND
Single FETs, MOSFETs SI1330EDL-T1-E3DKR-ND
N-Channel 60V 240mA (Ta) 280mW (Ta) Surface Mount SC-70-3

N-Channel 60V 240mA (Ta) 280mW (Ta) Surface Mount SC-70-3

Buy Now Datasheet
Singapore, Singapore
SMD 60V 240mA MOSFET Transistor
278-SI1330EDL-T1-E3
SMD 60V 240mA MOSFET Transistor 278-SI1330EDL-T1-E3
N-CH JFET 60V 240mA 2.5R SOT-323-3 Surface Mount Product overview: SI1330EDL-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 240mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 240mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1330EDL-T1-E3 can be used for catalog matching and distributor lookup.

N-CH JFET 60V 240mA 2.5R SOT-323-3 Surface Mount Product overview: SI1330EDL-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 240mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 240mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1330EDL-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1330EDL-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1330EDL-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1330EDL-T1-E3
MOSFET N-CH 60V 240MA SC70-3

MOSFET N-CH 60V 240MA SC70-3

Supplier's Site
Mosfet, N Channel, 60V, 240Ma, Sot-323-3; Channel Type Vishay - 69W7174 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 240Ma, Sot-323-3; Channel Type Vishay
69W7174
Mosfet, N Channel, 60V, 240Ma, Sot-323-3; Channel Type Vishay 69W7174
MOSFET, N CHANNEL, 60V, 240mA, SOT-323-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:240mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 240mA, SOT-323-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:240mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 60V, 250Ma, Sc-70, Full Reel; Channel Type Vishay - 51K6944 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 250Ma, Sc-70, Full Reel; Channel Type Vishay
51K6944
N Channel Mosfet, 60V, 250Ma, Sc-70, Full Reel; Channel Type Vishay 51K6944
N CHANNEL MOSFET, 60V, 250mA, SC-70, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:250mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:280mW RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 250mA, SC-70, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:250mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:280mW RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI1330EDL-T1-E3
Triode/MOS Tube/Transistor >> MOSFETs SI1330EDL-T1-E3
60V 240mA 2.5Ω@10V,250mA 280mW 2.5V@250uA N Channel SC-70-3 MOSFETs ROHS

60V 240mA 2.5Ω@10V,250mA 280mW 2.5V@250uA N Channel SC-70-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs SC70-3

MOSFET 60V Vds 20V Vgs SC70-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028342-SI1330EDL-T1-E3 SI1330EDL-T1-E3CT-ND 278-SI1330EDL-T1-E3 SI1330EDL-T1-E3 69W7174 51K6944 SI1330EDL-T1-E3 SI1330EDL-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1330EDL-T1-E3 Single FETs, MOSFETs SMD 60V 240mA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 60V, 240Ma, Sot-323-3; Channel Type Vishay N Channel Mosfet, 60V, 250Ma, Sc-70, Full Reel; Channel Type Vishay Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 60 volts 60 volts
PD 280 milliwatts 280 milliwatts 280 milliwatts 280 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT323; SC-70-3 SOT323; SC-70, SOT-323 Surface Mount TO-3; SOT3; SOT323 TO-3
Unlock Full Specs
to access all available technical data