Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2304DDS-T1-GE3 SI2304DDS-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028368-SI2304DDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta), 1.7W (Tc) Family Name: Si2304DDS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.3A (Ta), 3.6A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 6.7nC @ 10V Max Input Capacitance: 235pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.2A, 10V Alternative Parts (Cross-Reference): ZXMN3A14FTC; ZXMN3A14FTA; ZXMN3A14F; Introduction Date: June 02, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028368-SI2304DDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta), 1.7W (Tc) Family Name: Si2304DDS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.3A (Ta), 3.6A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 6.7nC @ 10V Max Input Capacitance: 235pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.2A, 10V Alternative Parts (Cross-Reference): ZXMN3A14FTC; ZXMN3A14FTA; ZXMN3A14F; Introduction Date: June 02, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2304DDS-T1-GE3 - 028368-SI2304DDS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2304DDS-T1-GE3
028368-SI2304DDS-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2304DDS-T1-GE3 028368-SI2304DDS-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028368-SI2304DDS-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta), 1.7W (Tc) Family Name: Si2304DDS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.3A (Ta), 3.6A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 6.7nC @ 10V Max Input Capacitance: 235pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 mOhm @ 3.2A, 10V Alternative Parts (Cross-Reference): ZXMN3A14FTC; ZXMN3A14FTA; ZXMN3A14F; Introduction Date: June 02, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 028368-SI2304DDS-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta), 1.7W (Tc)
Family Name: Si2304DDS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.3A (Ta), 3.6A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 6.7nC @ 10V
Max Input Capacitance: 235pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.2A, 10V
Alternative Parts (Cross-Reference): ZXMN3A14FTC; ZXMN3A14FTA; ZXMN3A14F;
Introduction Date: June 02, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 30V 3.6A MOSFET Transistor
278-SI2304DDS-T1-GE3
N-Channel SMD 30V 3.6A MOSFET Transistor 278-SI2304DDS-T1-GE3
N-Channel Si JFET, 30V, 3.6A, SOT-23-3, Surface Mount Product overview: SI2304DDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 3.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2304DDS-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel Si JFET, 30V, 3.6A, SOT-23-3, Surface Mount Product overview: SI2304DDS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 3.6A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2304DDS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2304DDS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2304DDS-T1-GE3DKR-ND
Single FETs, MOSFETs SI2304DDS-T1-GE3DKR-ND
N-Channel 30V 3.3A (Ta), 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 3.3A (Ta), 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2304DDS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2304DDS-T1-GE3TR-ND
Single FETs, MOSFETs SI2304DDS-T1-GE3TR-ND
N-Channel 30V 3.3A (Ta), 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 3.3A (Ta), 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2304DDS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2304DDS-T1-GE3CT-ND
Single FETs, MOSFETs SI2304DDS-T1-GE3CT-ND
N-Channel 30V 3.3A (Ta), 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

N-Channel 30V 3.3A (Ta), 3.6A (Tc) 1.1W (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
MOSFETs - 8123117 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123117
MOSFETs 8123117
Trans MOSFET N-CH 30V 3.3A 3-Pin

Trans MOSFET N-CH 30V 3.3A 3-Pin

Supplier's Site
MOSFETs - 8123117P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8123117P
MOSFETs 8123117P
Trans MOSFET N-CH 30V 3.3A 3-Pin

Trans MOSFET N-CH 30V 3.3A 3-Pin

Supplier's Site
MOSFETs - 1656932 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656932
MOSFETs 1656932
Trans MOSFET N-CH 30V 3.3A 3-Pin

Trans MOSFET N-CH 30V 3.3A 3-Pin

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2304DDS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2304DDS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2304DDS-T1-GE3
MOSFET N-CH 30V 3.3A/3.6A SOT23

MOSFET N-CH 30V 3.3A/3.6A SOT23

Supplier's Site
MOSFET 30V Vds 20V Vgs SOT-23

MOSFET 30V Vds 20V Vgs SOT-23

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI2304DDS-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI2304DDS-T1-GE3
30V 60mΩ@10V,3.2A 2.2V@250uA N Channel SOT-23 MOSFETs ROHS

30V 60mΩ@10V,3.2A 2.2V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2304DDS-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI2304DDS-T1-GE3
Single FETs, MOSFETs SI2304DDS-T1-GE3
MOSFET N-CH 30V 3.3A/3.6A SOT23

MOSFET N-CH 30V 3.3A/3.6A SOT23

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 3.6A, To-236; Channel Type Vishay - 23T8495 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 3.6A, To-236; Channel Type Vishay
23T8495
Mosfet, N-Ch, 30V, 3.6A, To-236; Channel Type Vishay 23T8495
MOSFET, N-CH, 30V, 3.6A, TO-236; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 3.6A, TO-236; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, 3.6A, Full Reel; Channel Type Vishay - 35R0030 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 3.6A, Full Reel; Channel Type Vishay
35R0030
N Channel Mosfet, 30V, 3.6A, Full Reel; Channel Type Vishay 35R0030
N CHANNEL MOSFET, 30V, 3.6A, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 3.6A, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 30V, 3.6A, To-236 Rohs Compliant Vishay - 96AJ0105 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 3.6A, To-236 Rohs Compliant Vishay
96AJ0105
Mosfet, N-Ch, 30V, 3.6A, To-236 Rohs Compliant Vishay 96AJ0105
MOSFET, N-CH, 30V, 3.6A, TO-236 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 3.6A, TO-236 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028368-SI2304DDS-T1-GE3 278-SI2304DDS-T1-GE3 SI2304DDS-T1-GE3DKR-ND 8123117 8123117P SI2304DDS-T1-GE3 SI2304DDS-T1-GE3 SI2304DDS-T1-GE3 SI2304DDS-T1-GE3 23T8495 35R0030 96AJ0105
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2304DDS-T1-GE3 N-Channel SMD 30V 3.6A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 3.6A, To-236; Channel Type Vishay N Channel Mosfet, 30V, 3.6A, Full Reel; Channel Type Vishay Mosfet, N-Ch, 30V, 3.6A, To-236 Rohs Compliant Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 1100 to 1700 milliwatts 1700 milliwatts 1100 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 (to-236) SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 TO-3
Unlock Full Specs
to access all available technical data