MOSFET N-CH 100V 2A SOT23 Product overview: SI2324A-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2324A-TP can be used for catalog matching and distributor lookup.
N-Channel 100V 2A (Tj) 1.2W Surface Mount SOT-23
N-Channel 100V 2A (Tj) 1.2W Surface Mount SOT-23
N-Channel 100V 2A (Tj) 1.2W Surface Mount SOT-23
Win Source Part Number: 1278254-SI2324A-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 2A (Tj)
Rds On (Max) @ Id, Vgs: 280mOhm @ 2A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 1.2W
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Gate Charge (Qg) (Max) @ Vgs: 4.8 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 520 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Other Names: SI2324A-TPMSCT,SI232
Base Product Number: SI2324
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-Ch Enh FET 100Vds 2A 8A 20Vgs 22pF
100V 2A 250mΩ@10V,2A 1.2W 2V@250uA N Channel SOT-23 MOSFETs ROHS
MOSFET N-CH 100V 2A SOT23
MOSFET N-CH 100V 2A SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SI2324A-TP | SI2324A-TPMSCT-ND | 1278254-SI2324A-TP | SI2324A-TP | SI2324A-TP | SI2324A-TP | SI2324A-TP |
| Product Name | 100V 2A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||||
| Transconductance | 0.0020 kS | ||||||
| PD | 1.2 milliwatts | 1200 milliwatts | 1200 milliwatts |