Vishay Intertechnology, Inc. Single FETs, MOSFETs SI2387DS-T1-GE3

Description
P-Channel 80V 2.1A (Ta), 3A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
P-Channel 80V 2.1A (Ta), 3A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI2387DS-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2387DS-T1-GE3TR-ND
Single FETs, MOSFETs 742-SI2387DS-T1-GE3TR-ND
P-Channel 80V 2.1A (Ta), 3A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 80V 2.1A (Ta), 3A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI2387DS-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2387DS-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SI2387DS-T1-GE3DKR-ND
P-Channel 80V 2.1A (Ta), 3A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 80V 2.1A (Ta), 3A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI2387DS-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI2387DS-T1-GE3CT-ND
Single FETs, MOSFETs 742-SI2387DS-T1-GE3CT-ND
P-Channel 80V 2.1A (Ta), 3A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 80V 2.1A (Ta), 3A (Tc) 1.3W (Ta), 2.5W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
80V 2.1A SOT-23 MOSFET Transistor
278-SI2387DS-T1-GE3
80V 2.1A SOT-23 MOSFET Transistor 278-SI2387DS-T1-GE3
Trans MOSFET P-CH 80V 2.1A 3-Pin SOT-23 T/R Product overview: SI2387DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 2.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2387DS-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 80V 2.1A 3-Pin SOT-23 T/R Product overview: SI2387DS-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 2.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 2.1A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2387DS-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1357031-SI2387DS-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1357031-SI2387DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1357031-SI2387DS-T1-GE3
Win Source Part Number: 1357031-SI2387DS-T1- GE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Series: TrenchFET® Gen IV Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 2.1A (Ta), 3A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 164mOhm @ 2.1A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 10.2 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 395 pF @ 40 V Power Dissipation (Max): 1.3W (Ta), 2.5W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1357031-SI2387DS-T1-GE3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Series: TrenchFET® Gen IV
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 2.1A (Ta), 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 164mOhm @ 2.1A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 10.2 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 395 pF @ 40 V
Power Dissipation (Max): 1.3W (Ta), 2.5W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2387DS-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2387DS-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2387DS-T1-GE3
P-CHANNEL -80V SOT-23, 164 M @ 1

P-CHANNEL -80V SOT-23, 164 M @ 1

Supplier's Site
Mosfet, P-Ch, 80V, 3A, 150Deg C, 2.5W Rohs Compliant Vishay - 50AJ6065 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 80V, 3A, 150Deg C, 2.5W Rohs Compliant Vishay
50AJ6065
Mosfet, P-Ch, 80V, 3A, 150Deg C, 2.5W Rohs Compliant Vishay 50AJ6065
MOSFET, P-CH, 80V, 3A, 150DEG C, 2.5W ROHS COMPLIANT: YES

MOSFET, P-CH, 80V, 3A, 150DEG C, 2.5W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SI2387DS-T1-GE3TR-ND 278-SI2387DS-T1-GE3 1357031-SI2387DS-T1-GE3 SI2387DS-T1-GE3 50AJ6065
Product Name Single FETs, MOSFETs 80V 2.1A SOT-23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 80V, 3A, 150Deg C, 2.5W Rohs Compliant Vishay
Polarity P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFN8403TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
5 suppliers