Vishay Intertechnology, Inc. 30V 1.9A SOT-23 MOSFET Transistor SI2303CDS-T1-E3

Description
P-CH MOSFET, 30V, 1.9A, 190mR, SOT-23-3 Product overview: SI2303CDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2303CDS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET, 30V, 1.9A, 190mR, SOT-23-3 Product overview: SI2303CDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2303CDS-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.9A SOT-23 MOSFET Transistor
278-SI2303CDS-T1-E3
30V 1.9A SOT-23 MOSFET Transistor 278-SI2303CDS-T1-E3
P-CH MOSFET, 30V, 1.9A, 190mR, SOT-23-3 Product overview: SI2303CDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2303CDS-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, 30V, 1.9A, 190mR, SOT-23-3 Product overview: SI2303CDS-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2303CDS-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI2303CDS-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2303CDS-T1-E3DKR-ND
Single FETs, MOSFETs SI2303CDS-T1-E3DKR-ND
P-Channel 30V 2.7A (Tc) 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.7A (Tc) 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2303CDS-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2303CDS-T1-E3CT-ND
Single FETs, MOSFETs SI2303CDS-T1-E3CT-ND
P-Channel 30V 2.7A (Tc) 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.7A (Tc) 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - SI2303CDS-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI2303CDS-T1-E3TR-ND
Single FETs, MOSFETs SI2303CDS-T1-E3TR-ND
P-Channel 30V 2.7A (Tc) 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)

P-Channel 30V 2.7A (Tc) 2.3W (Tc) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2303CDS-T1-E3 - 028365-SI2303CDS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2303CDS-T1-E3
028365-SI2303CDS-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2303CDS-T1-E3 028365-SI2303CDS-T1-E3
Manufacturer: Vishay Win Source Part Number: 028365-SI2303CDS-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta), 2.3W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.7A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 8nC @ 10V Max Input Capacitance: 155pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 190 mOhm @ 1.9A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028365-SI2303CDS-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta), 2.3W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.7A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 8nC @ 10V
Max Input Capacitance: 155pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 190 mOhm @ 1.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, P-Ch, 30V, 2.7A, Sot-23 Rohs Compliant Vishay - 57AJ0429 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 2.7A, Sot-23 Rohs Compliant Vishay
57AJ0429
Mosfet, P-Ch, 30V, 2.7A, Sot-23 Rohs Compliant Vishay 57AJ0429
MOSFET, P-CH, 30V, 2.7A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 2.7A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -30V Vds 20V Vgs SOT-23

MOSFET -30V Vds 20V Vgs SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI2303CDS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI2303CDS-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI2303CDS-T1-E3
MOSFET P-CH 30V 2.7A SOT23-3

MOSFET P-CH 30V 2.7A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI2303CDS-T1-E3 SI2303CDS-T1-E3DKR-ND 028365-SI2303CDS-T1-E3 57AJ0429 SI2303CDS-T1-E3 SI2303CDS-T1-E3
Product Name 30V 1.9A SOT-23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2303CDS-T1-E3 Mosfet, P-Ch, 30V, 2.7A, Sot-23 Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 2300 milliwatts 1000 to 2300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data