60V 2A 1.25W 160MR@10V,2A 3V@250 Product overview: SI2308A from UMW is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 1.25W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, 1.25W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2308A can be used for catalog matching and distributor lookup.
60V 2A 1.25W 160MR@10V,2A 3V@250
60V 2A 1.25W 160MR@10V,2A 3V@250
60V 2A 1.25W 160MR@10V,2A 3V@250
60V 2A 1.25W 160MR@10V,2A 3V@250
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SI2308A | 4518-SI2308ACT-ND | SI2308A |
| Product Name | 60V 2A 1.25W MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 1250 milliwatts | 1250 milliwatts | |
| TJ | 150 C (302 F) | 150 C (302 F) | |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape & Reel (TR) |