P-Channel 8V 5.4A (Tc) 960mW (Ta), 1.7W (Tc) Surface Mount SOT-23-3 (TO-236)
MOSFET P-CH 8V 5.4A SOT23-3 Product overview: SI2305ADS-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 5.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 5.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI2305ADS-T1-GE3
Manufacturer: Vishay
Win Source Part Number: 126778-SI2305ADS-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 960mW (Ta), 1.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 5.4A (Tc)
Gate-Source Threshold Voltage: 800mV @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 740pF @ 4V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Portable Devices
MOSFET P-CH 8V 5.4A SOT23-3
MOSFET P-CH 8V 5.4A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI2305ADS-T1-GE3TR-ND | 278-SI2305ADS-T1-GE3 | 126778-SI2305ADS-T1-GE3 | SI2305ADS-T1-GE3 | SI2305ADS-T1-GE3 |
| Product Name | Single FETs, MOSFETs | 8V 5.4A SOT23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI2305ADS-T1-GE3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| PD | 960 milliwatts | 960 to 1700 milliwatts | 960 milliwatts | ||
| TJ | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |