Vishay Precision Group FET, MOSFET Arrays SI1028X-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 30V 220mW Surface Mount SC-89 (SOT-563F)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 220mW Surface Mount SC-89 (SOT-563F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI1028X-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI1028X-T1-GE3TR-ND
FET, MOSFET Arrays SI1028X-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 220mW Surface Mount SC-89 (SOT-563F)

Mosfet Array 2 N-Channel (Dual) 30V 220mW Surface Mount SC-89 (SOT-563F)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1028X-T1-GE3 - 1095665-SI1028X-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1028X-T1-GE3
1095665-SI1028X-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1028X-T1-GE3 1095665-SI1028X-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095665-SI1028X-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-89-6 Maximum Power Dissipation: 220mW Drain-Source Breakdown Voltage: 30V Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 2nC @ 10V Max Input Capacitance: 16pF @ 15V Maximum Rds On at Id,Vgs: 650 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095665-SI1028X-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-89-6
Maximum Power Dissipation: 220mW
Drain-Source Breakdown Voltage: 30V
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 2nC @ 10V
Max Input Capacitance: 16pF @ 15V
Maximum Rds On at Id,Vgs: 650 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 480 mA 30 V MOSFET Transistor
278-SI1028X-T1-GE3
N-Channel Dual 480 mA 30 V MOSFET Transistor 278-SI1028X-T1-GE3
VISHAY SI1028X-T1-GE3 Dual MOSFET, Dual N Channel, 480 mA, 30 V, 0.54 ohm, 10 V, 1 V Product overview: SI1028X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 480 mA, 30 V, 0.54 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 480 mA, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1028X-T1-GE3 can be used for catalog matching and distributor lookup.

VISHAY SI1028X-T1-GE3 Dual MOSFET, Dual N Channel, 480 mA, 30 V, 0.54 ohm, 10 V, 1 V Product overview: SI1028X-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 480 mA, 30 V, 0.54 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 480 mA, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI1028X-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI1028X-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI1028X-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI1028X-T1-GE3
MOSFET 2N-CH 30V SC89

MOSFET 2N-CH 30V SC89

Supplier's Site
FET, MOSFET Arrays - SI1028X-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI1028X-T1-GE3
FET, MOSFET Arrays SI1028X-T1-GE3
MOSFET 2N-CH 30V SC89-6

MOSFET 2N-CH 30V SC89-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI1028X-T1-GE3TR-ND 1095665-SI1028X-T1-GE3 278-SI1028X-T1-GE3 SI1028X-T1-GE3 SI1028X-T1-GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI1028X-T1-GE3 N-Channel Dual 480 mA 30 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type SOT-563, SOT-666 SOT3; SC-89-6 SOT-563, SOT-666
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts
PD 220 milliwatts 220 milliwatts
Unlock Full Specs
to access all available technical data