Win Source Part Number: 1278559-SH8K52GZETB
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 100V
Current - Continuous Drain (Id) @ 25°C: 3A (Ta)
Rds On (Max) @ Id, Vgs: 170mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 1.4W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 8.5nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 610pF @ 25V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: SH8K52GZETBDKR,SH8K5
Base Product Number: SH8K52
Product Status: Not For New Designs
Mosfet Array 2 N-Channel (Dual) 100V 3A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Mosfet Array 2 N-Channel (Dual) 100V 3A (Ta) 1.4W (Ta) Surface Mount 8-SOP
MOSFET 2N-CH 100V 3A 8SOP Product overview: SH8K52GZETB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8K52GZETB can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 100V 3A 8SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1278559-SH8K52GZETB | SH8K52GZETBCT-ND | 289-SH8K52GZETB | SH8K52GZETB | SH8K52GZETB |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | 100V 3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| Package Type | SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | ||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0035 kS |