MOSFET N/P-CH 45V 4.5A 8SOP Product overview: SH8M24TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SH8M24TB1 can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 45V 4.5A, 3.5A 2W Surface Mount 8-SOP
Mosfet Array N and P-Channel 45V 4.5A, 3.5A 2W Surface Mount 8-SOP
Mosfet Array N and P-Channel 45V 4.5A, 3.5A 2W Surface Mount 8-SOP
MOSFET N/P-CH 45V 4.5A 8SOP
MOSFET Nch+Pch 45V/-45V 4.5A/-3.5A; MOSFET
MOSFET N/P-CH 45V 4.5A/3.5A SOP8
MOSFET, N/P-CH, 45V, 3.1W, SOP ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-SH8M24TB1 | SH8M24TB1TR-ND | SH8M24TB1 | SH8M24TB1 | SH8M24TB1 | 33AK7079 |
| Product Name | 45V 4.5A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays | Mosfet, N/p-Ch, 45V, 3.1W, Sop Rohs Compliant Rohm |
| Polarity | N-Channel; P-Channel | P-Channel; N and P-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0035 to 0.0045 kS | |||||
| PD | 2 milliwatts | |||||
| TJ | 150 C (302 F) | 150 C (302 F) |